Flexaust Single-Ply Yellow Acrylic Coated Polyester Fabric Hose Springflex® AWP-W 12.0

Description
• Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Acrylic Coated Polyester Fabric Hose - Springflex® AWP-W 12.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Acrylic Coated Polyester Fabric Hose
Springflex® AWP-W 12.0
Single-Ply Yellow Acrylic Coated Polyester Fabric Hose Springflex® AWP-W 12.0
• Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant

• Shown with optional cuff

Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® AWP-W 12.0
Product Name Single-Ply Yellow Acrylic Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 12.000 inch (305 mm)
Weight 0.7 lbs/ft (1.04 g/mm)
Minimum Bend Radius 8 inch (190 mm)
Working Pressure 2 psi (1.06 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310110 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.510 inch (12.95 mm)
O.D. 0.750 inch (19.05 mm)
View Details
Hose, Lift Bag 16' 150 Psi Yellow W/Shutoff & Relief Valve - 162-2038-50164 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details