Flexaust Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose Heat-Flex® GS 1.5

Description
• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow • Ideal for plastic processing applications • Non-kinking • Resistant to many oils & solvents, ozone, water, fungus & alkalis • Not recommended for continuous flexing Intermittent Maximum Temperature : 600 °F Standard Color : iron oxide red Custom Colors Available
Datasheet
Description
• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow • Ideal for plastic processing applications • Non-kinking • Resistant to many oils & solvents, ozone, water, fungus & alkalis • Not recommended for continuous flexing Intermittent Maximum Temperature : 600 °F Standard Color : iron oxide red Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose - Heat-Flex® GS 1.5 - Flexaust
Warsaw, IN, USA
Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose
Heat-Flex® GS 1.5
Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose Heat-Flex® GS 1.5
• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow • Ideal for plastic processing applications • Non-kinking • Resistant to many oils & solvents, ozone, water, fungus & alkalis • Not recommended for continuous flexing Intermittent Maximum Temperature : 600 °F Standard Color : iron oxide red Custom Colors Available

• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord
• Suited for high temperature air handling applications
• The narrow pitch allows for tight bending radius while maintaining a smooth air flow
• Ideal for plastic processing applications
• Non-kinking
• Resistant to many oils & solvents, ozone, water, fungus & alkalis
• Not recommended for continuous flexing

Intermittent Maximum Temperature : 600 °F
Standard Color : iron oxide red
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Heat-Flex® GS 1.5
Product Name Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose
Product Form Hose
I.D. 1.500 inch (38.1 mm)
Weight 0.2 lbs/ft (0.2530 g/mm)
Minimum Bend Radius 2 inch (45.72 mm)
Working Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001385 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.929 inch (49 mm)
View Details
Hose Assy, 1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details