• Double-ply fabric hose with a silicone coated fiberglass inner layer & a silicone coated Nomex® outer layer reinforced with a spring steel wire helix & external filament fiberglass cord
• Nomex® material increases flex life & abrasion resistance
• Suited for high temperature air handling applications
• The narrow pitch allows for tight bending radius while maintaining a smooth air flow
• Ideal for applications where constant flexing is involved
• Non-kinking
• Resistant to many oils & solvents, ozone, water, fungus & alkalis
Standard Color : iron oxide red inner layer, black outer layer
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Heat-Flex® NS 4.5 |
| Product Name | Double-Ply Fabric Hose |
| Product Form | Hose |
| I.D. | 4.500 inch (114 mm) |
| Weight | 0.5 lbs/ft (0.8036 g/mm) |
| Minimum Bend Radius | 3 inch (81.28 mm) |
| Working Pressure | 30 psi (21.11 m H2O) |