• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
• Available in a self-retracting version (STO), 4" to 8" only
• Shown with optional cuff
Standard Color : yellow with black wearstrip
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® SD-W 14.0 |
| Product Name | Single-Ply Yellow Neoprene Coated Polyester Fabric Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 14.000 inch (356 mm) |
| Weight | 0.8 lbs/ft (1.19 g/mm) |
| Minimum Bend Radius | 8 inch (216 mm) |
| Working Pressure | 2 psi (1.2 m H2O) |