The Springflex® AWP-W 16.0 is a single-ply yellow acrylic coated polyester fabric hose designed for ventilation and exhaust applications. It features a spring steel wire helix reinforcement, which enhances its durability and flexibility. The hose is equipped with an external PVC wearstrip that provides additional abrasion and drag resistance, making it suitable for environments where wear and tear are a concern. This hose is capable of moving large volumes of air and offers excellent compressibility, allowing for convenient storage and transport when not in use. It is also listed as UL 94V-0 flame retardant, ensuring safety in applications where fire resistance is critical. The standard color is yellow with a black wearstrip, and custom colors are available upon request.
• Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
• Shown with optional cuff
Standard Color : yellow with black wearstrip
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® AWP-W 16.0 |
| Product Name | Single-Ply Yellow Acrylic Coated Polyester Fabric Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 16.000 inch (406 mm) |
| Weight | 0.9 lbs/ft (1.34 g/mm) |
| Minimum Bend Radius | 10 inch (241 mm) |
| Working Pressure | 1 psi (0.7038 m H2O) |