TMP Pro Distribution 4 x 1 Mic / Line Mixer 80331

Description
The TSD-MIX41 4x1 mic/line mixer is ideal for applications where multiple mic or line sources need to be sub mixed or summed. In house of worship applications the TSD-MIX41 is especially useful for combining similar sources such as choir microphones to a single mixer channel. The unit also works well as a stand-alone mic/line mixer that can be easily interfaced with Atlas Sound amplifiers. Other applications include restaurants, conference rooms, and schools. Each input is mic/line switchable with phantom power provided for condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB/octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback. Input impedance: 1.2KO Balanced, 600O Unbalanced Phantom Power: 24VDC Defeatable Low Cut Filter: 125Hz/12dB Defeatable Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Output impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 78dBV 24VDC Power Requirements: 60mA
Description
The TSD-MIX41 4x1 mic/line mixer is ideal for applications where multiple mic or line sources need to be sub mixed or summed. In house of worship applications the TSD-MIX41 is especially useful for combining similar sources such as choir microphones to a single mixer channel. The unit also works well as a stand-alone mic/line mixer that can be easily interfaced with Atlas Sound amplifiers. Other applications include restaurants, conference rooms, and schools. Each input is mic/line switchable with phantom power provided for condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB/octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback. Input impedance: 1.2KO Balanced, 600O Unbalanced Phantom Power: 24VDC Defeatable Low Cut Filter: 125Hz/12dB Defeatable Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Output impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 78dBV 24VDC Power Requirements: 60mA

Suppliers

Company
Product
Description
Supplier Links
4 x 1 Mic / Line Mixer - 80331 - TMP Pro Distribution
Berlin, CT, USA
4 x 1 Mic / Line Mixer
80331
4 x 1 Mic / Line Mixer 80331
The TSD-MIX41 4x1 mic/line mixer is ideal for applications where multiple mic or line sources need to be sub mixed or summed. In house of worship applications the TSD-MIX41 is especially useful for combining similar sources such as choir microphones to a single mixer channel. The unit also works well as a stand-alone mic/line mixer that can be easily interfaced with Atlas Sound amplifiers. Other applications include restaurants, conference rooms, and schools. Each input is mic/line switchable with phantom power provided for condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB/octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback. Input impedance: 1.2KO Balanced, 600O Unbalanced Phantom Power: 24VDC Defeatable Low Cut Filter: 125Hz/12dB Defeatable Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Output impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 78dBV 24VDC Power Requirements: 60mA

The TSD-MIX41 4x1 mic/line mixer is ideal for applications where multiple mic or line sources need to be sub mixed or summed. In house of worship applications the TSD-MIX41 is especially useful for combining similar sources such as choir microphones to a single mixer channel. The unit also works well as a stand-alone mic/line mixer that can be easily interfaced with Atlas Sound amplifiers. Other applications include restaurants, conference rooms, and schools.
Each input is mic/line switchable with phantom power provided for condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB/octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback.
Input impedance: 1.2KO Balanced, 600O Unbalanced
Phantom Power: 24VDC Defeatable
Low Cut Filter: 125Hz/12dB Defeatable
Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output
Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output
Output impedance: 300O Balanced, 150O Unbalanced
Line Output Level: 1V (0dBV) In = 2V (+6dBV)
Frequency Response: 20Hz - 20kHz (+/-1dB)
THD: .06% & 1kHz
Signal to Noise Ratio: Line to Line 85dBV
Signal to Noise Ratio: Mic to Line 78dBV
24VDC Power Requirements: 60mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 80331
Product Name 4 x 1 Mic / Line Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - PST30A - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details