TMP Pro Distribution 12" DJ Mixer Case with Laptop Shelf 80913

Description
Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Exterior Dimensions (closed lid): 21.5" D x 17" W x 10" H Interior Dimensions: TBA Dimensions of laptop top shelf: 16" W x 14" Weight: 24 lbs.
Description
Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Exterior Dimensions (closed lid): 21.5" D x 17" W x 10" H Interior Dimensions: TBA Dimensions of laptop top shelf: 16" W x 14" Weight: 24 lbs.

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" DJ Mixer Case with Laptop Shelf
80913
12" DJ Mixer Case with Laptop Shelf 80913
Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Exterior Dimensions (closed lid): 21.5" D x 17" W x 10" H Interior Dimensions: TBA Dimensions of laptop top shelf: 16" W x 14" Weight: 24 lbs.

Ideal for Rane Serato users, hubs can be placed in the back of the mixer.
Exterior Dimensions (closed lid): 21.5" D x 17" W x 10" H
Interior Dimensions: TBA
Dimensions of laptop top shelf: 16" W x 14"
Weight: 24 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 80913
Product Name 12" DJ Mixer Case with Laptop Shelf
Unlock Full Specs
to access all available technical data

Similar Products

 - 522171 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - Soundcraft B800 - Harman Pro North America
Harman Pro North America
View Details
 - PST30A - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details