Samson Technologies Corp. XML Series 6-Channel Powered Mixer XML410

Description
Samson's XML410 6-Channel Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML410 offers the optimal powering option for any bar, club or performance venue. These features make the XML410 the foundation of our most versatile and reliable line of powered mixers ever. XML410 begins with 6 channels and 400 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. In addition, the system employs 7-band graphic EQ on its main output. Lastly, the XML410 comes equipped with 1/4-inch speaker outputs. The XML410 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease. All of these features ensure reliable performance from the XML410 night after night.
Description
Samson's XML410 6-Channel Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML410 offers the optimal powering option for any bar, club or performance venue. These features make the XML410 the foundation of our most versatile and reliable line of powered mixers ever. XML410 begins with 6 channels and 400 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. In addition, the system employs 7-band graphic EQ on its main output. Lastly, the XML410 comes equipped with 1/4-inch speaker outputs. The XML410 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease. All of these features ensure reliable performance from the XML410 night after night.

Suppliers

Company
Product
Description
Supplier Links
XML Series 6-Channel Powered Mixer - 67053 - TMP Pro Distribution
Berlin, CT, USA
XML Series 6-Channel Powered Mixer
67053
XML Series 6-Channel Powered Mixer 67053
Samson's XML410 6-Channel Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML410 offers the optimal powering option for any bar, club or performance venue. These features make the XML410 the foundation of our most versatile and reliable line of powered mixers ever. XML410 begins with 6 channels and 400 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. In addition, the system employs 7-band graphic EQ on its main output. Lastly, the XML410 comes equipped with 1/4-inch speaker outputs. The XML410 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease. All of these features ensure reliable performance from the XML410 night after night.

Samson's XML410 6-Channel Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML410 offers the optimal powering option for any bar, club or performance venue. These features make the XML410 the foundation of our most versatile and reliable line of powered mixers ever.
XML410 begins with 6 channels and 400 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. In addition, the system employs 7-band graphic EQ on its main output. Lastly, the XML410 comes equipped with 1/4-inch speaker outputs.
The XML410 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease.
All of these features ensure reliable performance from the XML410 night after night.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 67053
Product Name XML Series 6-Channel Powered Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - Soundcraft GB2 - Harman Pro North America
Harman Pro North America
View Details
 - The ST100E - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details