TMP Pro Distribution 3 x 1 Mic / Line Mixer 80330

Description
The TSD-MIX31RL 3x1 mic/line mixer includes two mic/balanced line inputs via removable Phoenix style connectors and a stereo summing dual RCA input. Switchable phantom power is provided for both mic inputs to facilitate condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB / octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback. Priority paging can be accomplished via contact closure or VOX trigger on Input 1 (mutes input 3 only). Remote level control feature allows use of the AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or input 3 only (typical BGM input). A variable output limiter provides system protection by reducing clipping and distortion - which is especially useful when mixing multiple mics and/or line sources with varying volumes. Unbalanced Input Impedance: 10KO Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced Phantom Power: 24VDC Defeatable Low Cut Filter: 125Hz/12dB Defeatable Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Output impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 70dBV 24VDC Power Requirements: 60mA
Description
The TSD-MIX31RL 3x1 mic/line mixer includes two mic/balanced line inputs via removable Phoenix style connectors and a stereo summing dual RCA input. Switchable phantom power is provided for both mic inputs to facilitate condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB / octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback. Priority paging can be accomplished via contact closure or VOX trigger on Input 1 (mutes input 3 only). Remote level control feature allows use of the AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or input 3 only (typical BGM input). A variable output limiter provides system protection by reducing clipping and distortion - which is especially useful when mixing multiple mics and/or line sources with varying volumes. Unbalanced Input Impedance: 10KO Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced Phantom Power: 24VDC Defeatable Low Cut Filter: 125Hz/12dB Defeatable Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Output impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 70dBV 24VDC Power Requirements: 60mA

Suppliers

Company
Product
Description
Supplier Links
3 x 1 Mic / Line Mixer - 80330 - TMP Pro Distribution
Berlin, CT, USA
3 x 1 Mic / Line Mixer
80330
3 x 1 Mic / Line Mixer 80330
The TSD-MIX31RL 3x1 mic/line mixer includes two mic/balanced line inputs via removable Phoenix style connectors and a stereo summing dual RCA input. Switchable phantom power is provided for both mic inputs to facilitate condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB / octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback. Priority paging can be accomplished via contact closure or VOX trigger on Input 1 (mutes input 3 only). Remote level control feature allows use of the AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or input 3 only (typical BGM input). A variable output limiter provides system protection by reducing clipping and distortion - which is especially useful when mixing multiple mics and/or line sources with varying volumes. Unbalanced Input Impedance: 10KO Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced Phantom Power: 24VDC Defeatable Low Cut Filter: 125Hz/12dB Defeatable Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Output impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 70dBV 24VDC Power Requirements: 60mA

The TSD-MIX31RL 3x1 mic/line mixer includes two mic/balanced line inputs via removable Phoenix style connectors and a stereo summing dual RCA input. Switchable phantom power is provided for both mic inputs to facilitate condenser microphones. The high quality, low noise internal mic preamps ensure clarity and quiet operation without unwanted coloration. A 12dB / octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback.
Priority paging can be accomplished via contact closure or VOX trigger on Input 1 (mutes input 3 only). Remote level control feature allows use of the AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or input 3 only (typical BGM input).
A variable output limiter provides system protection by reducing clipping and distortion - which is especially useful when mixing multiple mics and/or line sources with varying volumes.
Unbalanced Input Impedance: 10KO
Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output
Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced
Phantom Power: 24VDC Defeatable
Low Cut Filter: 125Hz/12dB Defeatable
Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output
Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output
Output impedance: 300O Balanced, 150O Unbalanced
Line Output Level: 1V (0dBV) In = 2V (+6dBV)
Frequency Response: 20Hz - 20kHz (+/-1dB)
THD .06% & 1kHz
Signal to Noise Ratio: Line to Line 85dBV
Signal to Noise Ratio: Mic to Line 70dBV
24VDC Power Requirements: 60mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 80330
Product Name 3 x 1 Mic / Line Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522171 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The ST100E - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details