Allen & Heath GL2800 Series 32 Channel Dual-Function Live Sound Mixer GL2800-832

Description
GL2800 is a compact, dual function, LR, M, 8 group, 10 aux, 12x4 matrix console. Frame sizes range from 24 to 48 channels including 2 stereo channels. • 2 extra dual stereos provide 4 summed or independent stereo returns • Fully featured 12x4 Matrix • Proper dual functionality for FoH/Monitor mixing • Recording capable with channel direct outputs • M can be used for centre/sub mix, LR mono sum, or engineers wedge • Matrix external inputs with level trims and common input capability • Stereo channel mic inputs can cross patch into matrix for ambience feed • Responsive 4 band, 2 sweep EQ • 100Hz channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs for aux, direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3 headphones/earpiece sockets and local monitor outputs • Electronically balanced XLR outputs with +26dBu drive capability • Preamp 74dB range with +34dBu input capability for mic or line • Ultra low noise mix head amp design • Uses RPS11 high performance external linear power supply • Built-in combiner for redundant backup supply • Individual circuit card assembly with nutted pots • Sys-Link V2 console input/output linking option • 4-pin XLR lamp sockets - Allen & Heath LEDlamp available
Datasheet
Description
GL2800 is a compact, dual function, LR, M, 8 group, 10 aux, 12x4 matrix console. Frame sizes range from 24 to 48 channels including 2 stereo channels. • 2 extra dual stereos provide 4 summed or independent stereo returns • Fully featured 12x4 Matrix • Proper dual functionality for FoH/Monitor mixing • Recording capable with channel direct outputs • M can be used for centre/sub mix, LR mono sum, or engineers wedge • Matrix external inputs with level trims and common input capability • Stereo channel mic inputs can cross patch into matrix for ambience feed • Responsive 4 band, 2 sweep EQ • 100Hz channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs for aux, direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3 headphones/earpiece sockets and local monitor outputs • Electronically balanced XLR outputs with +26dBu drive capability • Preamp 74dB range with +34dBu input capability for mic or line • Ultra low noise mix head amp design • Uses RPS11 high performance external linear power supply • Built-in combiner for redundant backup supply • Individual circuit card assembly with nutted pots • Sys-Link V2 console input/output linking option • 4-pin XLR lamp sockets - Allen & Heath LEDlamp available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GL2800 Series 32 Channel Dual-Function Live Sound Mixer - 53486 - TMP Pro Distribution
Berlin, CT, USA
GL2800 Series 32 Channel Dual-Function Live Sound Mixer
53486
GL2800 Series 32 Channel Dual-Function Live Sound Mixer 53486
GL2800 is a compact, dual function, LR, M, 8 group, 10 aux, 12x4 matrix console. Frame sizes range from 24 to 48 channels including 2 stereo channels. • 2 extra dual stereos provide 4 summed or independent stereo returns • Fully featured 12x4 Matrix • Proper dual functionality for FoH/Monitor mixing • Recording capable with channel direct outputs • M can be used for centre/sub mix, LR mono sum, or engineers wedge • Matrix external inputs with level trims and common input capability • Stereo channel mic inputs can cross patch into matrix for ambience feed • Responsive 4 band, 2 sweep EQ • 100Hz channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs for aux, direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3 headphones/earpiece sockets and local monitor outputs • Electronically balanced XLR outputs with +26dBu drive capability • Preamp 74dB range with +34dBu input capability for mic or line • Ultra low noise mix head amp design • Uses RPS11 high performance external linear power supply • Built-in combiner for redundant backup supply • Individual circuit card assembly with nutted pots • Sys-Link V2 console input/output linking option • 4-pin XLR lamp sockets - Allen & Heath LEDlamp available

GL2800 is a compact, dual function, LR, M, 8 group, 10 aux, 12x4 matrix console. Frame sizes range from 24 to 48 channels including 2 stereo channels.
• 2 extra dual stereos provide 4 summed or independent stereo returns
• Fully featured 12x4 Matrix
• Proper dual functionality for FoH/Monitor mixing
• Recording capable with channel direct outputs
• M can be used for centre/sub mix, LR mono sum, or engineers wedge
• Matrix external inputs with level trims and common input capability
• Stereo channel mic inputs can cross patch into matrix for ambience feed
• Responsive 4 band, 2 sweep EQ
• 100Hz channel high pass filters
• Individual phantom power and polarity switching
• Wide angle channel and master meters
• Dedicated stereo monitor meters
• Per channel pre/post fader aux switching for full flexibility
• Recessed pre/post-EQ aux switching per channel
• Internal jumper plugs for aux, direct out and other options
• Mutes on all fader masters
• 100mm dust protected faders
• Assignable talkback to all outputs, includes a talk switch latch mode
• 1kHz oscillator / pink noise generator with patchable external output
• 2-track monitoring and replay to LR
• 3 headphones/earpiece sockets and local monitor outputs
• Electronically balanced XLR outputs with +26dBu drive capability
• Preamp 74dB range with +34dBu input capability for mic or line
• Ultra low noise mix head amp design
• Uses RPS11 high performance external linear power supply
• Built-in combiner for redundant backup supply
• Individual circuit card assembly with nutted pots
• Sys-Link V2 console input/output linking option
• 4-pin XLR lamp sockets - Allen & Heath LEDlamp available

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 53486
Product Name GL2800 Series 32 Channel Dual-Function Live Sound Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - G4EQA - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
 - Soundcraft Vi1 - Harman Pro North America
Harman Pro North America
View Details