TMP Pro Distribution TSD Series Two Channel Mixer 80338

Description
The versatile Atlas Sound TSD-RL21 2x1 mic/line mixer is ideal for applications where paging, public address, and BGM music is required. Use as a standalone remote mixer or in conjunction with Atlas Sound power amplifiers in applications such as conference center meeting rooms, football stadiums, gymnasiums, retail/hospitality or other areas requiring versatile, multi-source mix control. Channel one may be configured via rear panel dipswitch to accommodate mic or line level while channel two features a stereo summing RCA line level input. Both inputs are adjustable by front panel controls with removable knobs, which may be easily replaced by security, covers to prevent tampering. The remote level control feature allows use of the Atlas Sound AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or RCA input 2 only (the typical BGM input). The TSD-RL21 is highly efficient and meets Energy Star standards as one 24V DC power supply (available separately) can power multiple Atlas Time Saving Devices. Unbalanced Input Impedance: 10KO Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Balanced Line Output Impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 70dBV 24VDC Power Requirements: 60mA
Description
The versatile Atlas Sound TSD-RL21 2x1 mic/line mixer is ideal for applications where paging, public address, and BGM music is required. Use as a standalone remote mixer or in conjunction with Atlas Sound power amplifiers in applications such as conference center meeting rooms, football stadiums, gymnasiums, retail/hospitality or other areas requiring versatile, multi-source mix control. Channel one may be configured via rear panel dipswitch to accommodate mic or line level while channel two features a stereo summing RCA line level input. Both inputs are adjustable by front panel controls with removable knobs, which may be easily replaced by security, covers to prevent tampering. The remote level control feature allows use of the Atlas Sound AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or RCA input 2 only (the typical BGM input). The TSD-RL21 is highly efficient and meets Energy Star standards as one 24V DC power supply (available separately) can power multiple Atlas Time Saving Devices. Unbalanced Input Impedance: 10KO Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Balanced Line Output Impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 70dBV 24VDC Power Requirements: 60mA

Suppliers

Company
Product
Description
Supplier Links
TSD Series Two Channel Mixer - 80338 - TMP Pro Distribution
Berlin, CT, USA
TSD Series Two Channel Mixer
80338
TSD Series Two Channel Mixer 80338
The versatile Atlas Sound TSD-RL21 2x1 mic/line mixer is ideal for applications where paging, public address, and BGM music is required. Use as a standalone remote mixer or in conjunction with Atlas Sound power amplifiers in applications such as conference center meeting rooms, football stadiums, gymnasiums, retail/hospitality or other areas requiring versatile, multi-source mix control. Channel one may be configured via rear panel dipswitch to accommodate mic or line level while channel two features a stereo summing RCA line level input. Both inputs are adjustable by front panel controls with removable knobs, which may be easily replaced by security, covers to prevent tampering. The remote level control feature allows use of the Atlas Sound AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or RCA input 2 only (the typical BGM input). The TSD-RL21 is highly efficient and meets Energy Star standards as one 24V DC power supply (available separately) can power multiple Atlas Time Saving Devices. Unbalanced Input Impedance: 10KO Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output Balanced Line Output Impedance: 300O Balanced, 150O Unbalanced Line Output Level: 1V (0dBV) In = 2V (+6dBV) Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: Line to Line 85dBV Signal to Noise Ratio: Mic to Line 70dBV 24VDC Power Requirements: 60mA

The versatile Atlas Sound TSD-RL21 2x1 mic/line mixer is ideal for applications where paging, public address, and BGM music is required. Use as a standalone remote mixer or in conjunction with Atlas Sound power amplifiers in applications such as conference center meeting
rooms, football stadiums, gymnasiums, retail/hospitality or other areas requiring versatile, multi-source mix control.
Channel one may be configured via rear panel dipswitch to accommodate mic or line level while channel two features a stereo summing RCA line level input. Both inputs are adjustable by front panel controls with removable knobs, which may be easily replaced by security, covers to prevent tampering.
The remote level control feature allows use of the Atlas Sound AAVC-10K (or equivalent) decorative wall plate control for convenient remote adjustment of either the entire mix bus or RCA input 2 only (the typical BGM input).
The TSD-RL21 is highly efficient and meets Energy Star standards as one 24V DC power supply (available separately) can power multiple Atlas Time Saving Devices.
Unbalanced Input Impedance: 10KO
Input Level: 316mV (-10dBV) = 2V (+6dBV) Balanced Output
Balanced Input Impedance: 1.2KO Balanced, 600O Unbalanced
Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output
Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced = 2V (+6dbV) Balanced Output
Balanced Line Output Impedance: 300O Balanced, 150O Unbalanced
Line Output Level: 1V (0dBV) In = 2V (+6dBV)
Frequency Response: 20Hz - 20kHz (+/-1dB)
THD: .06% & 1kHz
Signal to Noise Ratio: Line to Line 85dBV
Signal to Noise Ratio: Mic to Line 70dBV
24VDC Power Requirements: 60mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 80338
Product Name TSD Series Two Channel Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4254447 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The MICRO Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details