Aviom, Inc. Pro16 Series Personal Mixer A-16II

Description
The A-16II allows individual performers to create custom monitor mixes tailored to their individual needs. Designed for use in live performance or in the studio, the A-16II Personal Mixer gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Every Personal Mixer in a system can create a unique monitor mix for a performer. Users can save and recall up to sixteen custom mixes as presets in their Personal Mixer. Stereo output for wired or wireless The stereo output from the A-16II can be used to drive wired or wireless in-the-ear monitors, headphones, powered floor wedges, an amplifier, or spot monitors. The A-16II Personal Mixer is fully compatible with all Pro16® Series products, including Aviom's digital interface card for Yamaha® digital mixing consoles. Support for Aviom monitor mixing is available in the form of console interface cards from an ever- increasing list of digital console manufacturers including Digidesign®, Soundcraft®, Innovason®, etc. Daisy-chain and power Mixers can be daisy-chained or connected in parallel using an A-Net Distributor. Parallel connections also allow power to be supplied to the mixers over the Cat-5e cable. As with all Pro16 Series products, Cat-5e cable runs of up to 500 feet (150 meters) are possible between devices, and there is no limit to the number of mixers in a system.Audio Output: 1/4-inch TRS stereo, headphone or line level Line/Headphone TRS Output: Tip: Audio Left; Ring: Audio Right;Sleeve: Ground Auto-detects mono plugs A-Net Input/Output: 1 A-Net input, 1 A-Net output; Category 5 (RJ45 connector) Digital to Analog Conversion Bit Depth: 24 bit Signal to Noise Ratio: (Referenced to 0dB) -103dB Latency: <0.880 msec (measured from analog input to analog output) Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between devices Tone Controls: Treble +/-12dB at 9kHz shelving Bass +/-12dB at 160Hz shelving Maximum Levels (RMS): Line/Headphone outs: 1.0 watt at 100 ohms Impedance: Line/Headphone outs: 32 ohms Dimensions: 10.75" (273 mm) wide x 5.6" (142.2 mm) deep; 2.25" (57.5 mm) high Weight: 3.4 lbs. (1.54 kg) Options: MT-1 Mic Stand Mount (uses 6-32 1/4-inch screws) EB-1 Extension Bracket MT-X Expansion Box (requires MT-1)
Datasheet
Description
The A-16II allows individual performers to create custom monitor mixes tailored to their individual needs. Designed for use in live performance or in the studio, the A-16II Personal Mixer gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Every Personal Mixer in a system can create a unique monitor mix for a performer. Users can save and recall up to sixteen custom mixes as presets in their Personal Mixer. Stereo output for wired or wireless The stereo output from the A-16II can be used to drive wired or wireless in-the-ear monitors, headphones, powered floor wedges, an amplifier, or spot monitors. The A-16II Personal Mixer is fully compatible with all Pro16® Series products, including Aviom's digital interface card for Yamaha® digital mixing consoles. Support for Aviom monitor mixing is available in the form of console interface cards from an ever- increasing list of digital console manufacturers including Digidesign®, Soundcraft®, Innovason®, etc. Daisy-chain and power Mixers can be daisy-chained or connected in parallel using an A-Net Distributor. Parallel connections also allow power to be supplied to the mixers over the Cat-5e cable. As with all Pro16 Series products, Cat-5e cable runs of up to 500 feet (150 meters) are possible between devices, and there is no limit to the number of mixers in a system.Audio Output: 1/4-inch TRS stereo, headphone or line level Line/Headphone TRS Output: Tip: Audio Left; Ring: Audio Right;Sleeve: Ground Auto-detects mono plugs A-Net Input/Output: 1 A-Net input, 1 A-Net output; Category 5 (RJ45 connector) Digital to Analog Conversion Bit Depth: 24 bit Signal to Noise Ratio: (Referenced to 0dB) -103dB Latency: <0.880 msec (measured from analog input to analog output) Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between devices Tone Controls: Treble +/-12dB at 9kHz shelving Bass +/-12dB at 160Hz shelving Maximum Levels (RMS): Line/Headphone outs: 1.0 watt at 100 ohms Impedance: Line/Headphone outs: 32 ohms Dimensions: 10.75" (273 mm) wide x 5.6" (142.2 mm) deep; 2.25" (57.5 mm) high Weight: 3.4 lbs. (1.54 kg) Options: MT-1 Mic Stand Mount (uses 6-32 1/4-inch screws) EB-1 Extension Bracket MT-X Expansion Box (requires MT-1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro16 Series Personal Mixer - 37971 - TMP Pro Distribution
Berlin, CT, USA
Pro16 Series Personal Mixer
37971
Pro16 Series Personal Mixer 37971
The A-16II allows individual performers to create custom monitor mixes tailored to their individual needs. Designed for use in live performance or in the studio, the A-16II Personal Mixer gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Every Personal Mixer in a system can create a unique monitor mix for a performer. Users can save and recall up to sixteen custom mixes as presets in their Personal Mixer. Stereo output for wired or wireless The stereo output from the A-16II can be used to drive wired or wireless in-the-ear monitors, headphones, powered floor wedges, an amplifier, or spot monitors. The A-16II Personal Mixer is fully compatible with all Pro16® Series products, including Aviom's digital interface card for Yamaha® digital mixing consoles. Support for Aviom monitor mixing is available in the form of console interface cards from an ever- increasing list of digital console manufacturers including Digidesign®, Soundcraft®, Innovason®, etc. Daisy-chain and power Mixers can be daisy-chained or connected in parallel using an A-Net Distributor. Parallel connections also allow power to be supplied to the mixers over the Cat-5e cable. As with all Pro16 Series products, Cat-5e cable runs of up to 500 feet (150 meters) are possible between devices, and there is no limit to the number of mixers in a system.Audio Output: 1/4-inch TRS stereo, headphone or line level Line/Headphone TRS Output: Tip: Audio Left; Ring: Audio Right;Sleeve: Ground Auto-detects mono plugs A-Net Input/Output: 1 A-Net input, 1 A-Net output; Category 5 (RJ45 connector) Digital to Analog Conversion Bit Depth: 24 bit Signal to Noise Ratio: (Referenced to 0dB) -103dB Latency: <0.880 msec (measured from analog input to analog output) Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between devices Tone Controls: Treble +/-12dB at 9kHz shelving Bass +/-12dB at 160Hz shelving Maximum Levels (RMS): Line/Headphone outs: 1.0 watt at 100 ohms Impedance: Line/Headphone outs: 32 ohms Dimensions: 10.75" (273 mm) wide x 5.6" (142.2 mm) deep; 2.25" (57.5 mm) high Weight: 3.4 lbs. (1.54 kg) Options: MT-1 Mic Stand Mount (uses 6-32 1/4-inch screws) EB-1 Extension Bracket MT-X Expansion Box (requires MT-1)

The A-16II allows individual performers to create custom monitor mixes tailored to their individual needs. Designed for use in live performance or in the studio, the A-16II Personal Mixer gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Every Personal Mixer in a system can create a unique monitor mix for a performer. Users can save and recall up to sixteen custom mixes as presets in their Personal Mixer.
Stereo output for wired or wireless
The stereo output from the A-16II can be used to drive wired or wireless in-the-ear monitors, headphones, powered floor wedges, an amplifier, or spot monitors.
The A-16II Personal Mixer is fully compatible with all Pro16® Series products, including Aviom's digital interface card for Yamaha® digital mixing consoles. Support for Aviom monitor mixing is available in the form of console interface cards from an ever- increasing list of digital console manufacturers including Digidesign®, Soundcraft®, Innovason®, etc.
Daisy-chain and power
Mixers can be daisy-chained or connected in parallel using an A-Net Distributor. Parallel connections also allow power to be supplied to the mixers over the Cat-5e cable. As with all Pro16 Series products, Cat-5e cable runs of up to 500 feet (150 meters) are possible between devices, and there is no limit to the number of mixers in a system.Audio Output: 1/4-inch TRS stereo, headphone or line level
Line/Headphone TRS Output: Tip: Audio Left; Ring: Audio Right;Sleeve: Ground Auto-detects mono plugs
A-Net Input/Output: 1 A-Net input, 1 A-Net output; Category 5 (RJ45 connector)
Digital to Analog Conversion Bit Depth: 24 bit
Signal to Noise Ratio: (Referenced to 0dB) -103dB
Latency: <0.880 msec (measured from analog input to analog output)
Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between devices
Tone Controls: Treble +/-12dB at 9kHz shelving
Bass +/-12dB at 160Hz shelving
Maximum Levels (RMS): Line/Headphone outs: 1.0 watt at 100 ohms
Impedance: Line/Headphone outs: 32 ohms
Dimensions: 10.75" (273 mm) wide x 5.6" (142.2 mm) deep;
2.25" (57.5 mm) high
Weight: 3.4 lbs. (1.54 kg)
Options: MT-1 Mic Stand Mount (uses 6-32 1/4-inch screws)
EB-1 Extension Bracket
MT-X Expansion Box (requires MT-1)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 37971
Product Name Pro16 Series Personal Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - Soundcraft Live 8 - Harman Pro North America
Harman Pro North America
View Details
 - AXIOM 60 Power Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details