Rane Corporation 8-Channel Gain-Sharing Automatic Mic Mixer AM 2

Description
The Rane AM2 is both an 8 channel, gain-sharing automatic mic mixer and simultaneously a Rane RAD. Use it as a standalone mic-only mixer, add more gain-shared mics using up to seven additional AM2 Automixers, and/or use the RAD Port to transport the mic mix via a Rane Mongoose to a CobraNet network. If you need manually mixed line audio sources, including USB Audio I/O, see the Rane AM1 Automixer. Each of the eight XLR Mic Inputs offers front panel input Level controls feeding a gain-sharing automatic mixer. Rear panel, 3-position selectors support dynamic mics (no phantom power), condenser mics (48 V), or line input optimized for wireless receiver outputs (+10 dBu max). All Level controls come with front panel signal and overload indicators. The AM2 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best voice-only automatic mixing using the gain-sharing algorithm. The XLR Main Output can be set to mic- or line-level to feed a mic snake or a +20 dBu max balanced input. When an AM2 is used standalone, both the XLR Output and the RAD Port output audio are affected by the front panel Output Level control. When the AM2's Cascade Output feeds a downstream Rane AM1 or AM2, the front panel Output Level control only affects the XLR Output. The USB port is solely used as a firmware update port if future updates are needed. The RAD Port sends the AM2 Output mix to a Rane Mongoose for routing to output RADs and/or a CobraNet network. Cascade IN accepts audio and data from an upstream AM2's Cascade OUT. This adds eight more mic channels to the initial AM 2 creating a 16-channel gain-sharing automix. A maximum of eight AM2s can be cascaded, offering up to 64 gain-shared mics. If an AM1 is included, it must be the final device in the chain of no more than eight. Simply connect Cascade OUT ports to Cascade IN ports and the AM1 RAD Port to the Mongoose. Both the Cascade IN port and the Cascade OUT/RAD Port have status indicators to aid setup and troubleshooting. Rear panel Fault, Locate, USB and Power indicators inform head-scratchers of device errors, the AM2's physical location, positive USB audio device OS registration and AC power status. Duplicate Locate and Power indicators on the front help installers physically locate and verify AC power to the AM2. Universal IEC power on the rear supports 100 to 240 VAC and 50/60 Hz. The AM2 is UL Listed and CE Certified.
Description
The Rane AM2 is both an 8 channel, gain-sharing automatic mic mixer and simultaneously a Rane RAD. Use it as a standalone mic-only mixer, add more gain-shared mics using up to seven additional AM2 Automixers, and/or use the RAD Port to transport the mic mix via a Rane Mongoose to a CobraNet network. If you need manually mixed line audio sources, including USB Audio I/O, see the Rane AM1 Automixer. Each of the eight XLR Mic Inputs offers front panel input Level controls feeding a gain-sharing automatic mixer. Rear panel, 3-position selectors support dynamic mics (no phantom power), condenser mics (48 V), or line input optimized for wireless receiver outputs (+10 dBu max). All Level controls come with front panel signal and overload indicators. The AM2 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best voice-only automatic mixing using the gain-sharing algorithm. The XLR Main Output can be set to mic- or line-level to feed a mic snake or a +20 dBu max balanced input. When an AM2 is used standalone, both the XLR Output and the RAD Port output audio are affected by the front panel Output Level control. When the AM2's Cascade Output feeds a downstream Rane AM1 or AM2, the front panel Output Level control only affects the XLR Output. The USB port is solely used as a firmware update port if future updates are needed. The RAD Port sends the AM2 Output mix to a Rane Mongoose for routing to output RADs and/or a CobraNet network. Cascade IN accepts audio and data from an upstream AM2's Cascade OUT. This adds eight more mic channels to the initial AM 2 creating a 16-channel gain-sharing automix. A maximum of eight AM2s can be cascaded, offering up to 64 gain-shared mics. If an AM1 is included, it must be the final device in the chain of no more than eight. Simply connect Cascade OUT ports to Cascade IN ports and the AM1 RAD Port to the Mongoose. Both the Cascade IN port and the Cascade OUT/RAD Port have status indicators to aid setup and troubleshooting. Rear panel Fault, Locate, USB and Power indicators inform head-scratchers of device errors, the AM2's physical location, positive USB audio device OS registration and AC power status. Duplicate Locate and Power indicators on the front help installers physically locate and verify AC power to the AM2. Universal IEC power on the rear supports 100 to 240 VAC and 50/60 Hz. The AM2 is UL Listed and CE Certified.

Suppliers

Company
Product
Description
Supplier Links
8-Channel Gain-Sharing Automatic Mic Mixer - 66897 - TMP Pro Distribution
Berlin, CT, USA
8-Channel Gain-Sharing Automatic Mic Mixer
66897
8-Channel Gain-Sharing Automatic Mic Mixer 66897
The Rane AM2 is both an 8 channel, gain-sharing automatic mic mixer and simultaneously a Rane RAD. Use it as a standalone mic-only mixer, add more gain-shared mics using up to seven additional AM2 Automixers, and/or use the RAD Port to transport the mic mix via a Rane Mongoose to a CobraNet network. If you need manually mixed line audio sources, including USB Audio I/O, see the Rane AM1 Automixer. Each of the eight XLR Mic Inputs offers front panel input Level controls feeding a gain-sharing automatic mixer. Rear panel, 3-position selectors support dynamic mics (no phantom power), condenser mics (48 V), or line input optimized for wireless receiver outputs (+10 dBu max). All Level controls come with front panel signal and overload indicators. The AM2 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best voice-only automatic mixing using the gain-sharing algorithm. The XLR Main Output can be set to mic- or line-level to feed a mic snake or a +20 dBu max balanced input. When an AM2 is used standalone, both the XLR Output and the RAD Port output audio are affected by the front panel Output Level control. When the AM2's Cascade Output feeds a downstream Rane AM1 or AM2, the front panel Output Level control only affects the XLR Output. The USB port is solely used as a firmware update port if future updates are needed. The RAD Port sends the AM2 Output mix to a Rane Mongoose for routing to output RADs and/or a CobraNet network. Cascade IN accepts audio and data from an upstream AM2's Cascade OUT. This adds eight more mic channels to the initial AM 2 creating a 16-channel gain-sharing automix. A maximum of eight AM2s can be cascaded, offering up to 64 gain-shared mics. If an AM1 is included, it must be the final device in the chain of no more than eight. Simply connect Cascade OUT ports to Cascade IN ports and the AM1 RAD Port to the Mongoose. Both the Cascade IN port and the Cascade OUT/RAD Port have status indicators to aid setup and troubleshooting. Rear panel Fault, Locate, USB and Power indicators inform head-scratchers of device errors, the AM2's physical location, positive USB audio device OS registration and AC power status. Duplicate Locate and Power indicators on the front help installers physically locate and verify AC power to the AM2. Universal IEC power on the rear supports 100 to 240 VAC and 50/60 Hz. The AM2 is UL Listed and CE Certified.

The Rane AM2 is both an 8 channel, gain-sharing automatic mic mixer and simultaneously a Rane RAD. Use it as a standalone mic-only mixer, add more gain-shared mics using up to seven additional AM2 Automixers, and/or use the RAD Port to transport the mic mix via a Rane Mongoose to a CobraNet network. If you need manually mixed line audio sources, including USB Audio I/O, see the Rane AM1 Automixer.
Each of the eight XLR Mic Inputs offers front panel input Level controls feeding a gain-sharing automatic mixer. Rear panel, 3-position selectors support dynamic mics (no phantom power), condenser mics (48 V), or line input optimized for wireless receiver outputs (+10 dBu max). All Level controls come with front panel signal and overload indicators.
The AM2 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best voice-only automatic mixing using the gain-sharing algorithm.
The XLR Main Output can be set to mic- or line-level to feed a mic snake or a +20 dBu max balanced input. When an AM2 is used standalone, both the XLR Output and the RAD Port output audio are affected by the front panel Output Level control. When the AM2's Cascade Output feeds a downstream Rane AM1 or AM2, the front panel Output Level control only affects the XLR Output.
The USB port is solely used as a firmware update port if future updates are needed.
The RAD Port sends the AM2 Output mix to a Rane Mongoose for routing to output RADs and/or a CobraNet network. Cascade IN accepts audio and data from an upstream AM2's Cascade OUT. This adds eight more mic channels to the initial AM 2 creating a 16-channel gain-sharing automix. A maximum of eight AM2s can be cascaded, offering up to 64 gain-shared mics. If an AM1 is included, it must be the final device in the chain of no more than eight. Simply connect Cascade OUT ports to Cascade IN ports and the AM1 RAD Port to the Mongoose. Both the Cascade IN port and the Cascade OUT/RAD Port have status indicators to aid setup and troubleshooting.
Rear panel Fault, Locate, USB and Power indicators inform head-scratchers of device errors, the AM2's physical location, positive USB audio device OS registration and AC power status.
Duplicate Locate and Power indicators on the front help installers physically locate and verify AC power to the AM2.
Universal IEC power on the rear supports 100 to 240 VAC and 50/60 Hz. The AM2 is UL Listed and CE Certified.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 66897
Product Name 8-Channel Gain-Sharing Automatic Mic Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4254447 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - AXIOM 60 Power Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
Harman Pro North America
View Details