TMP Pro Distribution EMX Series 600W Powered Mixer 11929

Description
Where portability and convenience are important criteria, a system based on a high-performance Yamaha EMX-series powered mixer is definitely the way to go. In one integrated, portable unit you have a mixer to combine and balance your microphone and instrument and line sources, effects to refine and polish your sound, and power to drive the main speakers and even monitor speakers as well. The EMX312 features 32-bit SPX FX with optional footswitch control, dual mode amps, compressors on each mono channel, Feedback Channel Locating system for identifying offending channel, Yamaha Speaker Processing, and more. Mixing channels: 4 Mono + 4 Stereo +Return AUX: 1 (Effect Send) MAIN: Stereo Input channel functions CH1-4 Compressor, 3-band PEQ CH5-8: 3-band PEQ On-board processors: SPX 2x 7-band GEQ YSProcessing Mic inputs: 8 Phantom power: +15V DC; ON/OFF Line inputs: 4x Stereo Control: Foot switch StandBy (All mute) Maximum output power @4ohms: 300W/ch Output selection: L/R L+R/Monitor
Description
Where portability and convenience are important criteria, a system based on a high-performance Yamaha EMX-series powered mixer is definitely the way to go. In one integrated, portable unit you have a mixer to combine and balance your microphone and instrument and line sources, effects to refine and polish your sound, and power to drive the main speakers and even monitor speakers as well. The EMX312 features 32-bit SPX FX with optional footswitch control, dual mode amps, compressors on each mono channel, Feedback Channel Locating system for identifying offending channel, Yamaha Speaker Processing, and more. Mixing channels: 4 Mono + 4 Stereo +Return AUX: 1 (Effect Send) MAIN: Stereo Input channel functions CH1-4 Compressor, 3-band PEQ CH5-8: 3-band PEQ On-board processors: SPX 2x 7-band GEQ YSProcessing Mic inputs: 8 Phantom power: +15V DC; ON/OFF Line inputs: 4x Stereo Control: Foot switch StandBy (All mute) Maximum output power @4ohms: 300W/ch Output selection: L/R L+R/Monitor

Suppliers

Company
Product
Description
Supplier Links
EMX Series 600W Powered Mixer - 11929 - TMP Pro Distribution
Berlin, CT, USA
EMX Series 600W Powered Mixer
11929
EMX Series 600W Powered Mixer 11929
Where portability and convenience are important criteria, a system based on a high-performance Yamaha EMX-series powered mixer is definitely the way to go. In one integrated, portable unit you have a mixer to combine and balance your microphone and instrument and line sources, effects to refine and polish your sound, and power to drive the main speakers and even monitor speakers as well. The EMX312 features 32-bit SPX FX with optional footswitch control, dual mode amps, compressors on each mono channel, Feedback Channel Locating system for identifying offending channel, Yamaha Speaker Processing, and more. Mixing channels: 4 Mono + 4 Stereo +Return AUX: 1 (Effect Send) MAIN: Stereo Input channel functions CH1-4 Compressor, 3-band PEQ CH5-8: 3-band PEQ On-board processors: SPX 2x 7-band GEQ YSProcessing Mic inputs: 8 Phantom power: +15V DC; ON/OFF Line inputs: 4x Stereo Control: Foot switch StandBy (All mute) Maximum output power @4ohms: 300W/ch Output selection: L/R L+R/Monitor

Where portability and convenience are important criteria, a system based on a high-performance Yamaha EMX-series powered mixer is definitely the way to go. In one integrated, portable unit you have a mixer to combine and balance your microphone and instrument and line sources, effects to refine and polish your sound, and power to drive the main speakers and even monitor speakers as well. The EMX312 features 32-bit SPX FX with optional footswitch control, dual mode amps, compressors on each mono channel, Feedback Channel Locating system for identifying offending channel, Yamaha Speaker Processing, and more.
Mixing channels: 4 Mono + 4 Stereo +Return
AUX: 1 (Effect Send)
MAIN: Stereo
Input channel functions
CH1-4 Compressor, 3-band PEQ
CH5-8: 3-band PEQ
On-board processors: SPX 2x 7-band GEQ YSProcessing
Mic inputs: 8
Phantom power: +15V DC; ON/OFF
Line inputs: 4x Stereo
Control: Foot switch StandBy (All mute)
Maximum output power @4ohms: 300W/ch
Output selection: L/R L+R/Monitor

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 11929
Product Name EMX Series 600W Powered Mixer
Unlock Full Specs
to access all available technical data

Similar Products