Samson Technologies Corp. XML Series 12-Channel Stereo Powered Mixer (900W) XML910

Description
Samson's XML910 12-Channel Stereo Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML910 offer the optimal powering option for any bar, club or performance venue. These features make the XML910 the apex of our most versatile and reliable line of powered mixers ever. The XML910 begins with 12 channels and 900 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. The XML910 also includes variable compression on mono channels and channel feedback detection. In addition, the system employs 7-band graphic EQ on the main and monitor output. Lastly, the XML910 come equipped with 1/4-inch, as well as Speakon®, speaker outputs. The XML910 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease. All of these features ensure reliable performance from the XML910 night after night.
Description
Samson's XML910 12-Channel Stereo Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML910 offer the optimal powering option for any bar, club or performance venue. These features make the XML910 the apex of our most versatile and reliable line of powered mixers ever. The XML910 begins with 12 channels and 900 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. The XML910 also includes variable compression on mono channels and channel feedback detection. In addition, the system employs 7-band graphic EQ on the main and monitor output. Lastly, the XML910 come equipped with 1/4-inch, as well as Speakon®, speaker outputs. The XML910 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease. All of these features ensure reliable performance from the XML910 night after night.

Suppliers

Company
Product
Description
Supplier Links
XML Series 12-Channel Stereo Powered Mixer (900W) - 80503 - TMP Pro Distribution
Berlin, CT, USA
XML Series 12-Channel Stereo Powered Mixer (900W)
80503
XML Series 12-Channel Stereo Powered Mixer (900W) 80503
Samson's XML910 12-Channel Stereo Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML910 offer the optimal powering option for any bar, club or performance venue. These features make the XML910 the apex of our most versatile and reliable line of powered mixers ever. The XML910 begins with 12 channels and 900 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. The XML910 also includes variable compression on mono channels and channel feedback detection. In addition, the system employs 7-band graphic EQ on the main and monitor output. Lastly, the XML910 come equipped with 1/4-inch, as well as Speakon®, speaker outputs. The XML910 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease. All of these features ensure reliable performance from the XML910 night after night.

Samson's XML910 12-Channel Stereo Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML910 offer the optimal powering option for any bar, club or performance venue. These features make the XML910 the apex of our most versatile and reliable line of powered mixers ever.
The XML910 begins with 12 channels and 900 watts of power. It features built-in studio-quality 24-bit DSP stereo effects with 100 digital presets to complement vocal and instrumental performances. It provides clean, clear sound reproduction and studio-quality processing thanks to premium low-noise mic preamps, phantom power, 3-band EQ, and DSP on each channel. The XML910 also includes variable compression on mono channels and channel feedback detection. In addition, the system employs 7-band graphic EQ on the main and monitor output. Lastly, the XML910 come equipped with 1/4-inch, as well as Speakon®, speaker outputs.
The XML910 is constructed with a rugged, high impact polypropylene enclosure, with two convenient carry handles for effortless transport. Also, thanks to a clever kickback design, you can tilt the unit back to see and operate its controls with increased ease.
All of these features ensure reliable performance from the XML910 night after night.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 80503
Product Name XML Series 12-Channel Stereo Powered Mixer (900W)
Unlock Full Specs
to access all available technical data

Similar Products

 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The PST Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details