Allen & Heath 14 Ch Live / Recording Mixer with USB and SONAR X1 LE ZED-14

Description
ZED-14 is a fantastic entry-level mixer for small bands, solo performers or AV applications. Its comprehensive feature set, compact size and fine lines combine to make it one of the best small mixers around. Provided with configurable USB audio in/out makes it easy to capture stereo recordings, 6 mic or line inputs, 4 stereo inputs with EQ, there are an incredible 157 controls on the front panel of the ZED-14. This is a mixer for anyone, from entry-level to professionals, who appreciates fantastic sound, rugged build quality and imaginative feature sets. It'll be equally happy running your gig on stage, recording live or mixing down in your studio at home. We've teamed up with major software supplier, Cakewalk, to bundle its SONAR X1 LE music creation and audio production software with ZED, giving you a fantastic, high spec digital audio workstation. USB audio flexibility Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:- Send options: 1) Main Mix Left + Right (Post-fade) 2) Main Mix Left + Right (Pre-Fade) 3) Auxes 1-2 4) Auxes 3-4 Return options: 1) To Stereo 3 channel MusiQ ZED-14 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments.DuoPre™ Based on the proven pre-amps from the hugely successful PA series, ZED-14 has DuoPre pre-amps, which use a two stage design, with carefully controlled amounts of gain in each stage. When amplifying the signal from the XLR input, the gain range is huge - 69dB of range to be exact - and is very evenly distributed around the gain control, meaning better control of signal level. Most of the gain comes from the first stage, so unwanted noise is kept to a minimum. Line level signals are simply plugged into the second stage of the pre-amp by using the line input jack socket, which has the great advantage of less noise when using the line input and also matching to a higher input impedance. SONAR X1 LE - Provided Free! We've included Cakewalk SONAR X1 LE with ZED-14 so you can immediately start to use it to create your own music - just add a PC and it couldn't be easier to get going. You'll be able to record from your ZED mixer, create tracks and arrange songs, then play back to ZED via the USB port. You can use SONAR X1 LE and your ZED mixer together in many ways - e.g. straightforward recording of a stereo mix, recording tracks individually to build up a song, or using the USB port and software as an effects loop. Key Features • Powered by SONAR X1 • 32 audio tracks • 64 MIDI tracks • 8 simultaneous inputs and outputs • 24-bit/96 kHz audio quality • 24 simultaneous effects • 8 simultaneous virtual instruments
Datasheet
Description
ZED-14 is a fantastic entry-level mixer for small bands, solo performers or AV applications. Its comprehensive feature set, compact size and fine lines combine to make it one of the best small mixers around. Provided with configurable USB audio in/out makes it easy to capture stereo recordings, 6 mic or line inputs, 4 stereo inputs with EQ, there are an incredible 157 controls on the front panel of the ZED-14. This is a mixer for anyone, from entry-level to professionals, who appreciates fantastic sound, rugged build quality and imaginative feature sets. It'll be equally happy running your gig on stage, recording live or mixing down in your studio at home. We've teamed up with major software supplier, Cakewalk, to bundle its SONAR X1 LE music creation and audio production software with ZED, giving you a fantastic, high spec digital audio workstation. USB audio flexibility Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:- Send options: 1) Main Mix Left + Right (Post-fade) 2) Main Mix Left + Right (Pre-Fade) 3) Auxes 1-2 4) Auxes 3-4 Return options: 1) To Stereo 3 channel MusiQ ZED-14 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments.DuoPre™ Based on the proven pre-amps from the hugely successful PA series, ZED-14 has DuoPre pre-amps, which use a two stage design, with carefully controlled amounts of gain in each stage. When amplifying the signal from the XLR input, the gain range is huge - 69dB of range to be exact - and is very evenly distributed around the gain control, meaning better control of signal level. Most of the gain comes from the first stage, so unwanted noise is kept to a minimum. Line level signals are simply plugged into the second stage of the pre-amp by using the line input jack socket, which has the great advantage of less noise when using the line input and also matching to a higher input impedance. SONAR X1 LE - Provided Free! We've included Cakewalk SONAR X1 LE with ZED-14 so you can immediately start to use it to create your own music - just add a PC and it couldn't be easier to get going. You'll be able to record from your ZED mixer, create tracks and arrange songs, then play back to ZED via the USB port. You can use SONAR X1 LE and your ZED mixer together in many ways - e.g. straightforward recording of a stereo mix, recording tracks individually to build up a song, or using the USB port and software as an effects loop. Key Features • Powered by SONAR X1 • 32 audio tracks • 64 MIDI tracks • 8 simultaneous inputs and outputs • 24-bit/96 kHz audio quality • 24 simultaneous effects • 8 simultaneous virtual instruments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14 Ch Live / Recording Mixer with USB and SONAR X1 LE - 49426 - TMP Pro Distribution
Berlin, CT, USA
14 Ch Live / Recording Mixer with USB and SONAR X1 LE
49426
14 Ch Live / Recording Mixer with USB and SONAR X1 LE 49426
ZED-14 is a fantastic entry-level mixer for small bands, solo performers or AV applications. Its comprehensive feature set, compact size and fine lines combine to make it one of the best small mixers around. Provided with configurable USB audio in/out makes it easy to capture stereo recordings, 6 mic or line inputs, 4 stereo inputs with EQ, there are an incredible 157 controls on the front panel of the ZED-14. This is a mixer for anyone, from entry-level to professionals, who appreciates fantastic sound, rugged build quality and imaginative feature sets. It'll be equally happy running your gig on stage, recording live or mixing down in your studio at home. We've teamed up with major software supplier, Cakewalk, to bundle its SONAR X1 LE music creation and audio production software with ZED, giving you a fantastic, high spec digital audio workstation. USB audio flexibility Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:- Send options: 1) Main Mix Left + Right (Post-fade) 2) Main Mix Left + Right (Pre-Fade) 3) Auxes 1-2 4) Auxes 3-4 Return options: 1) To Stereo 3 channel MusiQ ZED-14 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments.DuoPre™ Based on the proven pre-amps from the hugely successful PA series, ZED-14 has DuoPre pre-amps, which use a two stage design, with carefully controlled amounts of gain in each stage. When amplifying the signal from the XLR input, the gain range is huge - 69dB of range to be exact - and is very evenly distributed around the gain control, meaning better control of signal level. Most of the gain comes from the first stage, so unwanted noise is kept to a minimum. Line level signals are simply plugged into the second stage of the pre-amp by using the line input jack socket, which has the great advantage of less noise when using the line input and also matching to a higher input impedance. SONAR X1 LE - Provided Free! We've included Cakewalk SONAR X1 LE with ZED-14 so you can immediately start to use it to create your own music - just add a PC and it couldn't be easier to get going. You'll be able to record from your ZED mixer, create tracks and arrange songs, then play back to ZED via the USB port. You can use SONAR X1 LE and your ZED mixer together in many ways - e.g. straightforward recording of a stereo mix, recording tracks individually to build up a song, or using the USB port and software as an effects loop. Key Features • Powered by SONAR X1 • 32 audio tracks • 64 MIDI tracks • 8 simultaneous inputs and outputs • 24-bit/96 kHz audio quality • 24 simultaneous effects • 8 simultaneous virtual instruments

ZED-14 is a fantastic entry-level mixer for small bands, solo performers or AV applications. Its comprehensive feature set, compact size and fine lines combine to make it one of the best small mixers around. Provided with configurable USB audio in/out makes it easy to capture stereo recordings, 6 mic or line inputs, 4 stereo inputs with EQ, there are an incredible 157 controls on the front panel of the ZED-14.
This is a mixer for anyone, from entry-level to professionals, who appreciates fantastic sound, rugged build quality and imaginative feature sets. It'll be equally happy running your gig on stage, recording live or mixing down in your studio at home.
We've teamed up with major software supplier, Cakewalk, to bundle its SONAR X1 LE music creation and audio production software with ZED, giving you a fantastic, high spec digital audio workstation.
USB audio flexibility
Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:-
Send options:
1) Main Mix Left + Right (Post-fade)
2) Main Mix Left + Right (Pre-Fade)
3) Auxes 1-2
4) Auxes 3-4
Return options:
1) To Stereo 3 channel
MusiQ
ZED-14 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments.DuoPre™
Based on the proven pre-amps from the hugely successful PA series, ZED-14 has DuoPre pre-amps, which use a two stage design, with carefully controlled amounts of gain in each stage. When amplifying the signal from the XLR input, the gain range is huge - 69dB of range to be exact - and is very evenly distributed around the gain control, meaning better control of signal level. Most of the gain comes from the first stage, so unwanted noise is kept to a minimum. Line level signals are simply plugged into the second stage of the pre-amp by using the line input jack socket, which has the great advantage of less noise when using the line input and also matching to a
higher input impedance.
SONAR X1 LE - Provided Free!
We've included Cakewalk SONAR X1 LE with ZED-14 so you can immediately start to use it to create your own music - just add a PC and it couldn't be easier to get going. You'll be able to record from your ZED mixer, create tracks and arrange songs, then play back to ZED via the USB port. You can use SONAR X1 LE and your ZED mixer together in many ways - e.g. straightforward recording of a stereo mix, recording tracks individually to build up a song, or using the USB port and software as an effects loop.
Key Features
• Powered by SONAR X1
• 32 audio tracks
• 64 MIDI tracks
• 8 simultaneous inputs and outputs
• 24-bit/96 kHz audio quality
• 24 simultaneous effects
• 8 simultaneous virtual instruments

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 49426
Product Name 14 Ch Live / Recording Mixer with USB and SONAR X1 LE
Unlock Full Specs
to access all available technical data

Similar Products

 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The GTE Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details