TMP Pro Distribution EMX Series Console-Style Powered Mixer 42725

Description
The EMX5014C is an all-in-one powered mixer that packs high-performance mixer, power amplifiers, graphic equalizers, and digital effects unit into a compact, portable console-style unit. It's rack-mountable for easy portability, and is suited for a broad range of uses. The EMX5014 features SPX FX, light 23lb weight, 6 easy one-knob compressors, Feedback Channel Locating, Standby mode, dual mode amplifiers, optional rack ears, and Yamaha Speaker Processing for Concert Club and BR series speakers. Mixing channels: 6 Mono + 2 Stereo +Return AUX: 3 (incl. 1x Effect Send) MAIN: Stereo Input channel function CH1-6: HPF Compressor 3-band mid-sweep PEQ Insert I/O CH7-10: HPF 3 band PEQ; CH11-14: 3 band PEQ On-board processors: 2x SPX 2x 9-band GEQ YSProcessing Mic inputs: 8 Phantom power: +48V DC; ON/OFF Line inputs: 4x Stereo Control: Foot switch On-board amplifiers Maximum output power @4ohms: 500W/ch Maximum output power @8ohms: 370W/ch (100V model) 350W/ch (120V model) 320W/ch (220-240V model) Output selection: 500W 200W 75W; L/R AUX1/MONO AUX1/AUX2
Datasheet
Description
The EMX5014C is an all-in-one powered mixer that packs high-performance mixer, power amplifiers, graphic equalizers, and digital effects unit into a compact, portable console-style unit. It's rack-mountable for easy portability, and is suited for a broad range of uses. The EMX5014 features SPX FX, light 23lb weight, 6 easy one-knob compressors, Feedback Channel Locating, Standby mode, dual mode amplifiers, optional rack ears, and Yamaha Speaker Processing for Concert Club and BR series speakers. Mixing channels: 6 Mono + 2 Stereo +Return AUX: 3 (incl. 1x Effect Send) MAIN: Stereo Input channel function CH1-6: HPF Compressor 3-band mid-sweep PEQ Insert I/O CH7-10: HPF 3 band PEQ; CH11-14: 3 band PEQ On-board processors: 2x SPX 2x 9-band GEQ YSProcessing Mic inputs: 8 Phantom power: +48V DC; ON/OFF Line inputs: 4x Stereo Control: Foot switch On-board amplifiers Maximum output power @4ohms: 500W/ch Maximum output power @8ohms: 370W/ch (100V model) 350W/ch (120V model) 320W/ch (220-240V model) Output selection: 500W 200W 75W; L/R AUX1/MONO AUX1/AUX2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMX Series Console-Style Powered Mixer - 42725 - TMP Pro Distribution
Berlin, CT, USA
EMX Series Console-Style Powered Mixer
42725
EMX Series Console-Style Powered Mixer 42725
The EMX5014C is an all-in-one powered mixer that packs high-performance mixer, power amplifiers, graphic equalizers, and digital effects unit into a compact, portable console-style unit. It's rack-mountable for easy portability, and is suited for a broad range of uses. The EMX5014 features SPX FX, light 23lb weight, 6 easy one-knob compressors, Feedback Channel Locating, Standby mode, dual mode amplifiers, optional rack ears, and Yamaha Speaker Processing for Concert Club and BR series speakers. Mixing channels: 6 Mono + 2 Stereo +Return AUX: 3 (incl. 1x Effect Send) MAIN: Stereo Input channel function CH1-6: HPF Compressor 3-band mid-sweep PEQ Insert I/O CH7-10: HPF 3 band PEQ; CH11-14: 3 band PEQ On-board processors: 2x SPX 2x 9-band GEQ YSProcessing Mic inputs: 8 Phantom power: +48V DC; ON/OFF Line inputs: 4x Stereo Control: Foot switch On-board amplifiers Maximum output power @4ohms: 500W/ch Maximum output power @8ohms: 370W/ch (100V model) 350W/ch (120V model) 320W/ch (220-240V model) Output selection: 500W 200W 75W; L/R AUX1/MONO AUX1/AUX2

The EMX5014C is an all-in-one powered mixer that packs high-performance mixer, power amplifiers, graphic equalizers, and digital effects unit into a compact, portable console-style unit. It's rack-mountable for easy portability, and is suited for a broad range of uses. The EMX5014 features SPX FX, light 23lb weight, 6 easy one-knob compressors, Feedback Channel Locating, Standby mode, dual mode amplifiers, optional rack ears, and Yamaha Speaker Processing for Concert Club and BR series speakers.
Mixing channels: 6 Mono + 2 Stereo +Return
AUX: 3 (incl. 1x Effect Send)
MAIN: Stereo
Input channel function
CH1-6: HPF Compressor 3-band mid-sweep PEQ Insert I/O
CH7-10: HPF 3 band PEQ; CH11-14: 3 band PEQ
On-board processors: 2x SPX 2x 9-band GEQ YSProcessing
Mic inputs: 8
Phantom power: +48V DC; ON/OFF
Line inputs: 4x Stereo
Control: Foot switch
On-board amplifiers
Maximum output power @4ohms: 500W/ch
Maximum output power @8ohms: 370W/ch (100V model) 350W/ch (120V model) 320W/ch (220-240V model)
Output selection: 500W 200W 75W; L/R AUX1/MONO AUX1/AUX2

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 42725
Product Name EMX Series Console-Style Powered Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - G4EQA - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
 - Soundcraft FX16ii - Harman Pro North America
Harman Pro North America
View Details