Ashly Audio, Inc. Protea NE Series DSP Matrix Mixer ne24.24M 4x4

Description
Connecting and controlling an audio processor for networked systems has now been simplified with Ashly's NE-Series Protea ne24.24M digital signal processor. This Network Enabled (NE) processor offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. The ne24.24M Matrix Processor uses modular expansion cards to provide up to twenty-four channels of audio matrixing and processing. The base unit offers a four-input/four-outp ut configuration. Each input and output expansion card has an individual DSP processor allowing you to expand the base unit's total inputs or outputs four channels at a time. These cards are easily iinstalled in the field without the need to reprogram the device. Matrixing allows you to route any input to any output and control individual levels once they have been assigned. Fixed path architecture and extensive processing power per channel will reduce the amount of time it takes to set up your system. All programming is accomplished using Ashly's Protea NE Software on a PC platform. No front panel controls and multi-level software security assures you a tamperproof audio system. Input channel processing blocks include Mic Preamp with Phantom Power, Gain, Delay, fifteen EQ Filters, Gate, Autoleveler and Ducker. Inputs may be configured as either mic or line level. Output channel processing blocks consist of a Cross Point Mixer, HPF/LPF, Delay, fifteen EQ Filters, Gain and Limiter. The cross point mixer in the output section allows you to route any input to any output at any level and mute any input at any output without affecting the true input configuration. The HPF/LPF block offers Bessel, Butterworth and Linkwitz-Riley filters with 12, 18, 24 and 48dB/octave slopes. Whether you are designing or installing a system for corporate boardrooms, restaurants, courtrooms, houses of worship, left/center/right theatres, auditoriums or conference centers, the Protea ne24.24M will more than satisfy your requirements for any zoned system requiring input/output matrixing with signal processing.
Datasheet
Description
Connecting and controlling an audio processor for networked systems has now been simplified with Ashly's NE-Series Protea ne24.24M digital signal processor. This Network Enabled (NE) processor offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. The ne24.24M Matrix Processor uses modular expansion cards to provide up to twenty-four channels of audio matrixing and processing. The base unit offers a four-input/four-outp ut configuration. Each input and output expansion card has an individual DSP processor allowing you to expand the base unit's total inputs or outputs four channels at a time. These cards are easily iinstalled in the field without the need to reprogram the device. Matrixing allows you to route any input to any output and control individual levels once they have been assigned. Fixed path architecture and extensive processing power per channel will reduce the amount of time it takes to set up your system. All programming is accomplished using Ashly's Protea NE Software on a PC platform. No front panel controls and multi-level software security assures you a tamperproof audio system. Input channel processing blocks include Mic Preamp with Phantom Power, Gain, Delay, fifteen EQ Filters, Gate, Autoleveler and Ducker. Inputs may be configured as either mic or line level. Output channel processing blocks consist of a Cross Point Mixer, HPF/LPF, Delay, fifteen EQ Filters, Gain and Limiter. The cross point mixer in the output section allows you to route any input to any output at any level and mute any input at any output without affecting the true input configuration. The HPF/LPF block offers Bessel, Butterworth and Linkwitz-Riley filters with 12, 18, 24 and 48dB/octave slopes. Whether you are designing or installing a system for corporate boardrooms, restaurants, courtrooms, houses of worship, left/center/right theatres, auditoriums or conference centers, the Protea ne24.24M will more than satisfy your requirements for any zoned system requiring input/output matrixing with signal processing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protea NE Series DSP Matrix Mixer - 54362 - TMP Pro Distribution
Berlin, CT, USA
Protea NE Series DSP Matrix Mixer
54362
Protea NE Series DSP Matrix Mixer 54362
Connecting and controlling an audio processor for networked systems has now been simplified with Ashly's NE-Series Protea ne24.24M digital signal processor. This Network Enabled (NE) processor offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. The ne24.24M Matrix Processor uses modular expansion cards to provide up to twenty-four channels of audio matrixing and processing. The base unit offers a four-input/four-outp ut configuration. Each input and output expansion card has an individual DSP processor allowing you to expand the base unit's total inputs or outputs four channels at a time. These cards are easily iinstalled in the field without the need to reprogram the device. Matrixing allows you to route any input to any output and control individual levels once they have been assigned. Fixed path architecture and extensive processing power per channel will reduce the amount of time it takes to set up your system. All programming is accomplished using Ashly's Protea NE Software on a PC platform. No front panel controls and multi-level software security assures you a tamperproof audio system. Input channel processing blocks include Mic Preamp with Phantom Power, Gain, Delay, fifteen EQ Filters, Gate, Autoleveler and Ducker. Inputs may be configured as either mic or line level. Output channel processing blocks consist of a Cross Point Mixer, HPF/LPF, Delay, fifteen EQ Filters, Gain and Limiter. The cross point mixer in the output section allows you to route any input to any output at any level and mute any input at any output without affecting the true input configuration. The HPF/LPF block offers Bessel, Butterworth and Linkwitz-Riley filters with 12, 18, 24 and 48dB/octave slopes. Whether you are designing or installing a system for corporate boardrooms, restaurants, courtrooms, houses of worship, left/center/right theatres, auditoriums or conference centers, the Protea ne24.24M will more than satisfy your requirements for any zoned system requiring input/output matrixing with signal processing.

Connecting and controlling an audio processor for networked systems has now been simplified with Ashly's NE-Series Protea ne24.24M digital signal processor. This Network Enabled (NE) processor offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed.
The ne24.24M Matrix Processor uses modular expansion cards to provide up to twenty-four channels of audio matrixing and processing. The base unit offers a four-input/four-output configuration. Each input and output expansion card has an individual DSP processor allowing you to expand the base unit's total inputs or outputs four channels at a time. These cards are easily iinstalled in the field without the need to reprogram the device.
Matrixing allows you to route any input to any output and control individual levels once they have been assigned. Fixed path architecture and extensive processing power per channel will reduce the amount of time it takes to set up your system. All programming is accomplished using Ashly's Protea NE Software on a PC platform. No front panel controls and multi-level software security assures you a tamperproof audio system. Input channel processing blocks include Mic Preamp with Phantom Power, Gain, Delay, fifteen EQ Filters, Gate, Autoleveler and Ducker. Inputs may be configured as either mic or line level. Output channel processing blocks consist of a Cross Point Mixer, HPF/LPF, Delay, fifteen EQ Filters, Gain and Limiter. The cross point mixer in the output section allows you to route any input to any output at any level and mute any input at any output without affecting the true input configuration. The HPF/LPF block offers Bessel, Butterworth and Linkwitz-Riley filters with 12, 18, 24 and 48dB/octave slopes.
Whether you are designing or installing a system for corporate boardrooms, restaurants, courtrooms, houses of worship, left/center/right theatres, auditoriums or conference centers, the Protea ne24.24M will more than satisfy your requirements for any zoned system requiring input/output matrixing with signal processing.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 54362
Product Name Protea NE Series DSP Matrix Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4254447 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The ST100E - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details