TMP Pro Distribution Dual CD Mixer Workstation 81311

Description
All-in-one CD Mix Sation The DCM-2000MKII PROFESSIONAL Dual CD Player and Mixer with Pre-Amp is an all-in-one convenient, compact and rugged unit. Easy to read and well laid out controls, make this CD/Mixer combination the perfect choice for the seasoned professional and novice alike. Simple direct track access, pitch bend (like pushing + or dragging - the CD), Pitch Slider (speed range from -12% up to +12%), Search (engages jog wheel for quick and easier music search), Single or continuous play CD option, Repeat your favorite track button, choose to display time played or time remaining, Loop your favorite part of the CD on demand at the push of a button. Connect an external Turntable, portable MP3 / Mini-Disc / DVD Audio / iPod / Cellphone or any audio source with RCA audio connections at the back or 3.5mm connections (located on top for quick & easy hookup) Channel 1 and 2 fader with adjustable gain to better match equal levels of volume and 3 adjustable equalization knobs, to fine tune the desired levels of High, Mid, and Low range frequency for Channels 1 and 2. Master level output controls minimum and maximum output to your amplifier or powered speakers. DJ / Microphone level knob adjustment (rear DJ / Microphone ¼" phono plug or XLR cannon type connection). Adjustable Headphone CUE level (for monitoring / preview of music source beforehand). Professional "Balanced" XLR style Left and Right outputs for superior sound quality and great for longer signal runs. Frequency Response: 20Hz - 20KHz Signal/Noise Ratio: (-65 dB) Harmonic Distortion: 0.1% Sampling: 44.1 KHz, Oversampling: 8x Load impedance: more than 47k ohms Speed edge (pitch): (+/- 12%) Dynamic: 80 dB, Cross talk: 60 dB Lineal quantification: 24 bits Power Supply: 110 - 230V AC 25W Dimensions: 19" W x 10.25" D x 5" H Weight: 14 lbs.
Description
All-in-one CD Mix Sation The DCM-2000MKII PROFESSIONAL Dual CD Player and Mixer with Pre-Amp is an all-in-one convenient, compact and rugged unit. Easy to read and well laid out controls, make this CD/Mixer combination the perfect choice for the seasoned professional and novice alike. Simple direct track access, pitch bend (like pushing + or dragging - the CD), Pitch Slider (speed range from -12% up to +12%), Search (engages jog wheel for quick and easier music search), Single or continuous play CD option, Repeat your favorite track button, choose to display time played or time remaining, Loop your favorite part of the CD on demand at the push of a button. Connect an external Turntable, portable MP3 / Mini-Disc / DVD Audio / iPod / Cellphone or any audio source with RCA audio connections at the back or 3.5mm connections (located on top for quick & easy hookup) Channel 1 and 2 fader with adjustable gain to better match equal levels of volume and 3 adjustable equalization knobs, to fine tune the desired levels of High, Mid, and Low range frequency for Channels 1 and 2. Master level output controls minimum and maximum output to your amplifier or powered speakers. DJ / Microphone level knob adjustment (rear DJ / Microphone ¼" phono plug or XLR cannon type connection). Adjustable Headphone CUE level (for monitoring / preview of music source beforehand). Professional "Balanced" XLR style Left and Right outputs for superior sound quality and great for longer signal runs. Frequency Response: 20Hz - 20KHz Signal/Noise Ratio: (-65 dB) Harmonic Distortion: 0.1% Sampling: 44.1 KHz, Oversampling: 8x Load impedance: more than 47k ohms Speed edge (pitch): (+/- 12%) Dynamic: 80 dB, Cross talk: 60 dB Lineal quantification: 24 bits Power Supply: 110 - 230V AC 25W Dimensions: 19" W x 10.25" D x 5" H Weight: 14 lbs.

Suppliers

Company
Product
Description
Supplier Links
Dual CD Mixer Workstation - 81311 - TMP Pro Distribution
Berlin, CT, USA
Dual CD Mixer Workstation
81311
Dual CD Mixer Workstation 81311
All-in-one CD Mix Sation The DCM-2000MKII PROFESSIONAL Dual CD Player and Mixer with Pre-Amp is an all-in-one convenient, compact and rugged unit. Easy to read and well laid out controls, make this CD/Mixer combination the perfect choice for the seasoned professional and novice alike. Simple direct track access, pitch bend (like pushing + or dragging - the CD), Pitch Slider (speed range from -12% up to +12%), Search (engages jog wheel for quick and easier music search), Single or continuous play CD option, Repeat your favorite track button, choose to display time played or time remaining, Loop your favorite part of the CD on demand at the push of a button. Connect an external Turntable, portable MP3 / Mini-Disc / DVD Audio / iPod / Cellphone or any audio source with RCA audio connections at the back or 3.5mm connections (located on top for quick & easy hookup) Channel 1 and 2 fader with adjustable gain to better match equal levels of volume and 3 adjustable equalization knobs, to fine tune the desired levels of High, Mid, and Low range frequency for Channels 1 and 2. Master level output controls minimum and maximum output to your amplifier or powered speakers. DJ / Microphone level knob adjustment (rear DJ / Microphone ¼" phono plug or XLR cannon type connection). Adjustable Headphone CUE level (for monitoring / preview of music source beforehand). Professional "Balanced" XLR style Left and Right outputs for superior sound quality and great for longer signal runs. Frequency Response: 20Hz - 20KHz Signal/Noise Ratio: (-65 dB) Harmonic Distortion: 0.1% Sampling: 44.1 KHz, Oversampling: 8x Load impedance: more than 47k ohms Speed edge (pitch): (+/- 12%) Dynamic: 80 dB, Cross talk: 60 dB Lineal quantification: 24 bits Power Supply: 110 - 230V AC 25W Dimensions: 19" W x 10.25" D x 5" H Weight: 14 lbs.

All-in-one CD Mix Sation
The DCM-2000MKII PROFESSIONAL Dual CD Player and Mixer with Pre-Amp is an all-in-one convenient, compact and rugged unit. Easy to read and well laid out controls, make this CD/Mixer combination the perfect choice for the seasoned professional and novice alike. Simple direct track access, pitch bend (like pushing + or dragging - the CD), Pitch Slider (speed range from -12% up to +12%), Search (engages jog wheel for quick and easier music search), Single or continuous play CD option, Repeat your favorite track button, choose to display time played or time remaining, Loop your favorite part of the CD on demand at the push of a button.
Connect an external Turntable, portable MP3 / Mini-Disc / DVD Audio / iPod / Cellphone or any audio source with RCA audio connections at the back or 3.5mm connections (located on top for quick & easy hookup) Channel 1 and 2 fader with adjustable gain to better match equal levels of volume and 3 adjustable equalization knobs, to fine tune the desired levels of High, Mid, and Low range frequency for Channels 1 and 2. Master level output controls minimum and maximum output to your amplifier or powered speakers. DJ / Microphone level knob adjustment (rear DJ / Microphone ¼" phono plug or XLR cannon type connection). Adjustable Headphone CUE level (for monitoring / preview of music source beforehand). Professional "Balanced" XLR style Left and Right outputs for superior sound quality and great for longer signal runs.
Frequency Response: 20Hz - 20KHz
Signal/Noise Ratio: (-65 dB)
Harmonic Distortion: 0.1%
Sampling: 44.1 KHz, Oversampling: 8x
Load impedance: more than 47k ohms
Speed edge (pitch): (+/- 12%)
Dynamic: 80 dB, Cross talk: 60 dB
Lineal quantification: 24 bits
Power Supply: 110 - 230V AC 25W
Dimensions: 19" W x 10.25" D x 5" H
Weight: 14 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 81311
Product Name Dual CD Mixer Workstation
Unlock Full Specs
to access all available technical data

Similar Products

 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The MICRO Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details