Hear Technologies Personal Mixer for Hear Back Monitor System Hear Back Mixer

Description
A basic Hear Back system consists of a Hub and personal Mixers connected using standard CAT5E cables. A single Hub supplies signal and power to a maximum of eight Mixers. That's one for you and everybody in the band. If that's not enough, the Hubs can be daisy-chained using the HearBus In and Out for virtually unlimited system size. The Hear Back Hub can accept analog input signals from audio mixers, auxiliary, matrix, monitor, and/or direct outputs. The ADAT input can come from digital audio workstations, digital recorders, or digital mixers. For front of house or remotely located digital mixers, we also have the Extreme Extender ADAT In/Out that converts ADAT optical, which has very limited distance, to the HearBus for transmission of up to 500 feet. Our solution, Hear Back, has several key advantages: Virtually unlimited system size Very attractive pricing Excellent audio fidelity Built-in DSP Limiter Very long digital lines possible without loss of audio quality Audio inputs ADAT, analog, and the HearBus are switch selectable from the front panel. Local control of up to ten channels of audio (8 inputs plus a stereo Aux input) Master Volume (controls the level to the headphones, line outs and the Aux input to the line outputs) Built-in DSP Limiter (designed as a "brick wall" limiter for hearing protection and to protect monitor wedges from overload) Headphone amplifier fault indicator in case of over temperature, or a short, the red LED comes on to alert the user something is a problem. A second visual trouble shooting aid for the user is the Bus status indicator Link Indicators - Whenever two pairs of mono inputs are linked for stereo operation the link LED is illuminated Standard CAT5E power and signal Connection, cost effective, simple, non-obtrusive way to connect eight channels of audio. The Cable is held in place with a "built-in cable strain relief" Balanced Line-Outs, Mono/Stereo Stereo AUX In Built-in Mic Stand Mount may be mounted to a standard mic stand or clipped onto a stand extension bar or clip High Power - Low Distortion Headphone Amplifiers One of the industry's most powerful headphone amplifiers
Datasheet
Description
A basic Hear Back system consists of a Hub and personal Mixers connected using standard CAT5E cables. A single Hub supplies signal and power to a maximum of eight Mixers. That's one for you and everybody in the band. If that's not enough, the Hubs can be daisy-chained using the HearBus In and Out for virtually unlimited system size. The Hear Back Hub can accept analog input signals from audio mixers, auxiliary, matrix, monitor, and/or direct outputs. The ADAT input can come from digital audio workstations, digital recorders, or digital mixers. For front of house or remotely located digital mixers, we also have the Extreme Extender ADAT In/Out that converts ADAT optical, which has very limited distance, to the HearBus for transmission of up to 500 feet. Our solution, Hear Back, has several key advantages: Virtually unlimited system size Very attractive pricing Excellent audio fidelity Built-in DSP Limiter Very long digital lines possible without loss of audio quality Audio inputs ADAT, analog, and the HearBus are switch selectable from the front panel. Local control of up to ten channels of audio (8 inputs plus a stereo Aux input) Master Volume (controls the level to the headphones, line outs and the Aux input to the line outputs) Built-in DSP Limiter (designed as a "brick wall" limiter for hearing protection and to protect monitor wedges from overload) Headphone amplifier fault indicator in case of over temperature, or a short, the red LED comes on to alert the user something is a problem. A second visual trouble shooting aid for the user is the Bus status indicator Link Indicators - Whenever two pairs of mono inputs are linked for stereo operation the link LED is illuminated Standard CAT5E power and signal Connection, cost effective, simple, non-obtrusive way to connect eight channels of audio. The Cable is held in place with a "built-in cable strain relief" Balanced Line-Outs, Mono/Stereo Stereo AUX In Built-in Mic Stand Mount may be mounted to a standard mic stand or clipped onto a stand extension bar or clip High Power - Low Distortion Headphone Amplifiers One of the industry's most powerful headphone amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Mixer for Hear Back Monitor System - 39203 - TMP Pro Distribution
Berlin, CT, USA
Personal Mixer for Hear Back Monitor System
39203
Personal Mixer for Hear Back Monitor System 39203
A basic Hear Back system consists of a Hub and personal Mixers connected using standard CAT5E cables. A single Hub supplies signal and power to a maximum of eight Mixers. That's one for you and everybody in the band. If that's not enough, the Hubs can be daisy-chained using the HearBus In and Out for virtually unlimited system size. The Hear Back Hub can accept analog input signals from audio mixers, auxiliary, matrix, monitor, and/or direct outputs. The ADAT input can come from digital audio workstations, digital recorders, or digital mixers. For front of house or remotely located digital mixers, we also have the Extreme Extender ADAT In/Out that converts ADAT optical, which has very limited distance, to the HearBus for transmission of up to 500 feet. Our solution, Hear Back, has several key advantages: Virtually unlimited system size Very attractive pricing Excellent audio fidelity Built-in DSP Limiter Very long digital lines possible without loss of audio quality Audio inputs ADAT, analog, and the HearBus are switch selectable from the front panel. Local control of up to ten channels of audio (8 inputs plus a stereo Aux input) Master Volume (controls the level to the headphones, line outs and the Aux input to the line outputs) Built-in DSP Limiter (designed as a "brick wall" limiter for hearing protection and to protect monitor wedges from overload) Headphone amplifier fault indicator in case of over temperature, or a short, the red LED comes on to alert the user something is a problem. A second visual trouble shooting aid for the user is the Bus status indicator Link Indicators - Whenever two pairs of mono inputs are linked for stereo operation the link LED is illuminated Standard CAT5E power and signal Connection, cost effective, simple, non-obtrusive way to connect eight channels of audio. The Cable is held in place with a "built-in cable strain relief" Balanced Line-Outs, Mono/Stereo Stereo AUX In Built-in Mic Stand Mount may be mounted to a standard mic stand or clipped onto a stand extension bar or clip High Power - Low Distortion Headphone Amplifiers One of the industry's most powerful headphone amplifiers

A basic Hear Back system consists of a Hub and personal Mixers connected using standard CAT5E cables. A single Hub supplies signal and power to a maximum of eight Mixers. That's one for you and everybody in the band. If that's not enough, the Hubs can be daisy-chained using the HearBus In and Out for virtually unlimited system size. The Hear Back Hub can accept analog input signals from audio mixers, auxiliary, matrix, monitor, and/or direct outputs.
The ADAT input can come from digital audio workstations, digital recorders, or digital mixers. For front of house or remotely located digital mixers, we also have the Extreme Extender ADAT In/Out that converts ADAT optical, which has very limited distance, to the HearBus for transmission of up to 500 feet.
Our solution, Hear Back, has several key advantages:
Virtually unlimited system size
Very attractive pricing
Excellent audio fidelity
Built-in DSP Limiter
Very long digital lines possible without loss of audio quality
Audio inputs ADAT, analog, and the HearBus are switch selectable from the front panel.
Local control of up to ten channels of audio (8 inputs plus a stereo Aux input) Master Volume (controls the level to the headphones, line outs and the Aux input to the line outputs)
Built-in DSP Limiter (designed as a "brick wall" limiter for hearing protection and to protect monitor wedges from overload)
Headphone amplifier fault indicator in case of over temperature, or a short, the red LED comes on to alert the user something is a problem.
A second visual trouble shooting aid for the user is the Bus status indicator
Link Indicators - Whenever two pairs of mono inputs are linked for stereo operation the link LED is illuminated
Standard CAT5E power and signal Connection, cost effective, simple, non-obtrusive way to connect eight channels of audio. The Cable is held in place with a "built-in cable strain relief"
Balanced Line-Outs, Mono/Stereo
Stereo AUX In
Built-in Mic Stand Mount may be mounted to a standard mic stand or clipped onto a stand extension bar or clip
High Power - Low Distortion Headphone Amplifiers
One of the industry's most powerful headphone amplifiers

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 39203
Product Name Personal Mixer for Hear Back Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
Harman Pro North America
View Details
 - G226 Mixer Pre-Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details