TMP Pro Distribution Professional Mobile / Club Mixer 49197

Description
DN-X500 rackmount mobile/club DJ mixer. Rock solid construction, superb audio fidelity, high quality parts, and of course reliability are the core ingredients of its design. The DN-X500's unique features provide Mobile and Club DJs tremendous flexibility and intuitive control. Eight-channel input matrix routing gives you the freedom to move any source to any channel or even the same source to multiple channels for remixing. Pre-fader level metering and gain control as well as Long 60 mm smooth channel faders are individually replaceable with our rotary knob option (ACD-46). Three-Band EQ with full output kill, booth output with channel select, two mic inputs with talkover sensitivity and effects send/return with cue, dry/wet knob and channel select should make this mixer the one you've been waiting for. Matrix Input Assignment No longer does your device need to be married to a particular Channel. Eight input sources are freely assignable to any channel or even multiple channels. 8 Line / 2 Phono Switchable 4 Smooth 60mm VCA Channel Faders Responsive 45mm VCA Cross Fader with Contour Adjust Independent Channel PFL Meters All input levels can be pre-adjusted in advance to match the gain levels, insuring a smooth transition between fades. Independent EQ On/Off Switch Booth Output Assign Selector Pre-monitor any channel including Master through the booth output in the same manner as you would with your headphones, with volume control! External Send/Return Control - Multi Channel Assignable - Effect On/Off - Effect Cueing (Pre & Post) - Effect Dry/Wet Knob Independent Channel A-B Post Switch (crossfader) Powerful Clean Headphone Output Fader Start (5V pulse) Cross Fader and Channel Fader-Start Trigger is compatible with all Denon DJ CD/MP3 players. Other Features Compact 4U Rack Space with Recessed Rear Terminals Independent 3-band Main and Aux Mic EQ Independent CUE System (all channels) Mic Talkover Function with Sensitivity Adjustment Split /Cue Headphone Monitor with PFL Metering Master Output -10dB Attenuation Switch Master Output Stereo/Mono Switch Record Out - RCA/Unbalanced Subwoofer/Lighting Output with Frequency Adjust Ideal for powered speakers, powered amp or even a signal feed for lighting systems. Optional Rotary Knob Kit, Model: ACD-46 A DJ or club owner can easily swap out any Channel Fader (1 to 4) and replace them with our Optional ACD-46 Rotary Knob Kits, making the DN-X500 appealing to both Fader and Knob style DJs. With its powerful matrix routing option, it doesn't matter where they get installed.
Datasheet
Description
DN-X500 rackmount mobile/club DJ mixer. Rock solid construction, superb audio fidelity, high quality parts, and of course reliability are the core ingredients of its design. The DN-X500's unique features provide Mobile and Club DJs tremendous flexibility and intuitive control. Eight-channel input matrix routing gives you the freedom to move any source to any channel or even the same source to multiple channels for remixing. Pre-fader level metering and gain control as well as Long 60 mm smooth channel faders are individually replaceable with our rotary knob option (ACD-46). Three-Band EQ with full output kill, booth output with channel select, two mic inputs with talkover sensitivity and effects send/return with cue, dry/wet knob and channel select should make this mixer the one you've been waiting for. Matrix Input Assignment No longer does your device need to be married to a particular Channel. Eight input sources are freely assignable to any channel or even multiple channels. 8 Line / 2 Phono Switchable 4 Smooth 60mm VCA Channel Faders Responsive 45mm VCA Cross Fader with Contour Adjust Independent Channel PFL Meters All input levels can be pre-adjusted in advance to match the gain levels, insuring a smooth transition between fades. Independent EQ On/Off Switch Booth Output Assign Selector Pre-monitor any channel including Master through the booth output in the same manner as you would with your headphones, with volume control! External Send/Return Control - Multi Channel Assignable - Effect On/Off - Effect Cueing (Pre & Post) - Effect Dry/Wet Knob Independent Channel A-B Post Switch (crossfader) Powerful Clean Headphone Output Fader Start (5V pulse) Cross Fader and Channel Fader-Start Trigger is compatible with all Denon DJ CD/MP3 players. Other Features Compact 4U Rack Space with Recessed Rear Terminals Independent 3-band Main and Aux Mic EQ Independent CUE System (all channels) Mic Talkover Function with Sensitivity Adjustment Split /Cue Headphone Monitor with PFL Metering Master Output -10dB Attenuation Switch Master Output Stereo/Mono Switch Record Out - RCA/Unbalanced Subwoofer/Lighting Output with Frequency Adjust Ideal for powered speakers, powered amp or even a signal feed for lighting systems. Optional Rotary Knob Kit, Model: ACD-46 A DJ or club owner can easily swap out any Channel Fader (1 to 4) and replace them with our Optional ACD-46 Rotary Knob Kits, making the DN-X500 appealing to both Fader and Knob style DJs. With its powerful matrix routing option, it doesn't matter where they get installed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Professional Mobile / Club Mixer - 49197 - TMP Pro Distribution
Berlin, CT, USA
Professional Mobile / Club Mixer
49197
Professional Mobile / Club Mixer 49197
DN-X500 rackmount mobile/club DJ mixer. Rock solid construction, superb audio fidelity, high quality parts, and of course reliability are the core ingredients of its design. The DN-X500's unique features provide Mobile and Club DJs tremendous flexibility and intuitive control. Eight-channel input matrix routing gives you the freedom to move any source to any channel or even the same source to multiple channels for remixing. Pre-fader level metering and gain control as well as Long 60 mm smooth channel faders are individually replaceable with our rotary knob option (ACD-46). Three-Band EQ with full output kill, booth output with channel select, two mic inputs with talkover sensitivity and effects send/return with cue, dry/wet knob and channel select should make this mixer the one you've been waiting for. Matrix Input Assignment No longer does your device need to be married to a particular Channel. Eight input sources are freely assignable to any channel or even multiple channels. 8 Line / 2 Phono Switchable 4 Smooth 60mm VCA Channel Faders Responsive 45mm VCA Cross Fader with Contour Adjust Independent Channel PFL Meters All input levels can be pre-adjusted in advance to match the gain levels, insuring a smooth transition between fades. Independent EQ On/Off Switch Booth Output Assign Selector Pre-monitor any channel including Master through the booth output in the same manner as you would with your headphones, with volume control! External Send/Return Control - Multi Channel Assignable - Effect On/Off - Effect Cueing (Pre & Post) - Effect Dry/Wet Knob Independent Channel A-B Post Switch (crossfader) Powerful Clean Headphone Output Fader Start (5V pulse) Cross Fader and Channel Fader-Start Trigger is compatible with all Denon DJ CD/MP3 players. Other Features Compact 4U Rack Space with Recessed Rear Terminals Independent 3-band Main and Aux Mic EQ Independent CUE System (all channels) Mic Talkover Function with Sensitivity Adjustment Split /Cue Headphone Monitor with PFL Metering Master Output -10dB Attenuation Switch Master Output Stereo/Mono Switch Record Out - RCA/Unbalanced Subwoofer/Lighting Output with Frequency Adjust Ideal for powered speakers, powered amp or even a signal feed for lighting systems. Optional Rotary Knob Kit, Model: ACD-46 A DJ or club owner can easily swap out any Channel Fader (1 to 4) and replace them with our Optional ACD-46 Rotary Knob Kits, making the DN-X500 appealing to both Fader and Knob style DJs. With its powerful matrix routing option, it doesn't matter where they get installed.

DN-X500 rackmount mobile/club DJ mixer. Rock solid construction, superb audio fidelity, high quality parts, and of course reliability are the core ingredients of its design. The DN-X500's unique features provide Mobile and Club DJs tremendous flexibility and intuitive control. Eight-channel input matrix routing gives you the freedom to move any source to any channel or even the same source to multiple channels for remixing. Pre-fader level metering and gain control as well as Long 60 mm smooth channel faders are individually replaceable with our rotary knob option (ACD-46). Three-Band EQ with full output kill, booth output with channel select, two mic inputs with talkover sensitivity and effects send/return with cue, dry/wet knob and channel select should make this mixer the one you've been waiting for.
Matrix Input Assignment
No longer does your device need to be married to a particular Channel. Eight input sources are freely assignable to any channel or even multiple channels.
8 Line / 2 Phono Switchable
4 Smooth 60mm VCA Channel Faders
Responsive 45mm VCA Cross Fader with Contour Adjust
Independent Channel PFL Meters
All input levels can be pre-adjusted in advance to match the gain levels, insuring a smooth transition between fades.
Independent EQ On/Off Switch
Booth Output Assign Selector
Pre-monitor any channel including Master through the booth output in the same manner as you would with your headphones, with volume control!
External Send/Return Control
- Multi Channel Assignable
- Effect On/Off
- Effect Cueing (Pre & Post)
- Effect Dry/Wet Knob
Independent Channel A-B Post Switch (crossfader)
Powerful Clean Headphone Output
Fader Start (5V pulse)
Cross Fader and Channel Fader-Start Trigger is compatible with all Denon DJ CD/MP3 players.
Other Features
Compact 4U Rack Space with Recessed Rear Terminals
Independent 3-band Main and Aux Mic EQ
Independent CUE System (all channels)
Mic Talkover Function with Sensitivity Adjustment
Split /Cue Headphone Monitor with PFL Metering
Master Output -10dB Attenuation Switch
Master Output Stereo/Mono Switch
Record Out - RCA/Unbalanced
Subwoofer/Lighting Output with Frequency Adjust Ideal for powered speakers, powered amp or even a signal feed for lighting systems.
Optional Rotary Knob Kit, Model: ACD-46 A DJ or club owner can easily swap out any Channel Fader (1 to 4) and replace them with our Optional ACD-46 Rotary Knob Kits, making the DN-X500 appealing to both Fader and Knob style DJs. With its powerful matrix routing option, it doesn't matter where they get installed.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 49197
Product Name Professional Mobile / Club Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The PST Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details