Aviom, Inc. Pro16 Series Rackmount Personal Mixer A-16R

Description
The A-16R is a single-rack- space stereo digital mixer that can be added to any Pro16® network. Its versatile feature set makes it the ideal choice for a variety of applications on stage or in permanent installations. The A-16R gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Users can save and recall up to sixteen custom mixes as presets in their A-16R Personal Mixer. Connectivity Options For performers using wireless in-ear systems and powered floor wedges, the A-16R couples the mixing features of the A-16II Personal Mixer with additional connectivity options. Balanced outputs on the rear panel (with both XLR and 1/4" jacks) and stereo balanced insert points simplify audio connections to external processors, amps, or wireless transmitters. A front-panel headphone jack is also provided. The rear-panel stereo Mix In jacks allow a local analog audio source, such as a click track or program material, to be added to the user's mix. A front-panel Mix In level control is also provided. The A-16R can be remote controlled by adding the A-16CS Control Surface, allowing the A-16R to be rack mounted in an off-stage location with wireless in-ear monitor gear, amplifiers, etc. The A-16R can also be controlled via MIDI as well as RS-232 using approved third-party control systems. Pro64 Compatibility Adding an ASI A-Net Systems Interface to a Pro64 network allows the A-16R to output any bank of 16 channels from the Pro64 network. Audio Outputs: Impedance matched output Headphone Output: Front panel; TRS; Tip: Audio Left; Ring: Audio Right; Sleeve: Ground Mix input, stereo: Balanced 1/4" TRS; front-panel volume control Insert send/return: Balanced 1/4" TRS A-Net I/O: 1 A-Net In, 1 A-Net Out; RJ45 connectors D/A Conversion: 44.1/48kHz, 24 bit Indicators: Pan: 5 LEDs, 4 red, 1 green; Channel Volume: 12 red LEDs Stereo Operation: Stereo Link, per channel pair; set at the input module; Variable pan/spread per channel or channel pair Tone Controls: Treble: ±12dB at 9kHz shelving Bass: ±12dB at 160Hz shelving Output Impedance: 140 ohms Freq. Response: 4Hz-22kHz +0.2dB/-3dB THD +N <0.003% Signal to Noise (unweighted): -90dB typical, A/D to D/A Measured from AN-16/i to A-16II Crosstalk: -90dB Latency : <0.880 msec (measured from analog input to analog output) Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between device Remote Control: A-16CS: A-Control, RJ45 jack, max. 200 ft. (60m) Compatible with select third-party RS- 232 controllers
Datasheet
Description
The A-16R is a single-rack- space stereo digital mixer that can be added to any Pro16® network. Its versatile feature set makes it the ideal choice for a variety of applications on stage or in permanent installations. The A-16R gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Users can save and recall up to sixteen custom mixes as presets in their A-16R Personal Mixer. Connectivity Options For performers using wireless in-ear systems and powered floor wedges, the A-16R couples the mixing features of the A-16II Personal Mixer with additional connectivity options. Balanced outputs on the rear panel (with both XLR and 1/4" jacks) and stereo balanced insert points simplify audio connections to external processors, amps, or wireless transmitters. A front-panel headphone jack is also provided. The rear-panel stereo Mix In jacks allow a local analog audio source, such as a click track or program material, to be added to the user's mix. A front-panel Mix In level control is also provided. The A-16R can be remote controlled by adding the A-16CS Control Surface, allowing the A-16R to be rack mounted in an off-stage location with wireless in-ear monitor gear, amplifiers, etc. The A-16R can also be controlled via MIDI as well as RS-232 using approved third-party control systems. Pro64 Compatibility Adding an ASI A-Net Systems Interface to a Pro64 network allows the A-16R to output any bank of 16 channels from the Pro64 network. Audio Outputs: Impedance matched output Headphone Output: Front panel; TRS; Tip: Audio Left; Ring: Audio Right; Sleeve: Ground Mix input, stereo: Balanced 1/4" TRS; front-panel volume control Insert send/return: Balanced 1/4" TRS A-Net I/O: 1 A-Net In, 1 A-Net Out; RJ45 connectors D/A Conversion: 44.1/48kHz, 24 bit Indicators: Pan: 5 LEDs, 4 red, 1 green; Channel Volume: 12 red LEDs Stereo Operation: Stereo Link, per channel pair; set at the input module; Variable pan/spread per channel or channel pair Tone Controls: Treble: ±12dB at 9kHz shelving Bass: ±12dB at 160Hz shelving Output Impedance: 140 ohms Freq. Response: 4Hz-22kHz +0.2dB/-3dB THD +N <0.003% Signal to Noise (unweighted): -90dB typical, A/D to D/A Measured from AN-16/i to A-16II Crosstalk: -90dB Latency : <0.880 msec (measured from analog input to analog output) Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between device Remote Control: A-16CS: A-Control, RJ45 jack, max. 200 ft. (60m) Compatible with select third-party RS- 232 controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro16 Series Rackmount Personal Mixer - 38466 - TMP Pro Distribution
Berlin, CT, USA
Pro16 Series Rackmount Personal Mixer
38466
Pro16 Series Rackmount Personal Mixer 38466
The A-16R is a single-rack- space stereo digital mixer that can be added to any Pro16® network. Its versatile feature set makes it the ideal choice for a variety of applications on stage or in permanent installations. The A-16R gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Users can save and recall up to sixteen custom mixes as presets in their A-16R Personal Mixer. Connectivity Options For performers using wireless in-ear systems and powered floor wedges, the A-16R couples the mixing features of the A-16II Personal Mixer with additional connectivity options. Balanced outputs on the rear panel (with both XLR and 1/4" jacks) and stereo balanced insert points simplify audio connections to external processors, amps, or wireless transmitters. A front-panel headphone jack is also provided. The rear-panel stereo Mix In jacks allow a local analog audio source, such as a click track or program material, to be added to the user's mix. A front-panel Mix In level control is also provided. The A-16R can be remote controlled by adding the A-16CS Control Surface, allowing the A-16R to be rack mounted in an off-stage location with wireless in-ear monitor gear, amplifiers, etc. The A-16R can also be controlled via MIDI as well as RS-232 using approved third-party control systems. Pro64 Compatibility Adding an ASI A-Net Systems Interface to a Pro64 network allows the A-16R to output any bank of 16 channels from the Pro64 network. Audio Outputs: Impedance matched output Headphone Output: Front panel; TRS; Tip: Audio Left; Ring: Audio Right; Sleeve: Ground Mix input, stereo: Balanced 1/4" TRS; front-panel volume control Insert send/return: Balanced 1/4" TRS A-Net I/O: 1 A-Net In, 1 A-Net Out; RJ45 connectors D/A Conversion: 44.1/48kHz, 24 bit Indicators: Pan: 5 LEDs, 4 red, 1 green; Channel Volume: 12 red LEDs Stereo Operation: Stereo Link, per channel pair; set at the input module; Variable pan/spread per channel or channel pair Tone Controls: Treble: ±12dB at 9kHz shelving Bass: ±12dB at 160Hz shelving Output Impedance: 140 ohms Freq. Response: 4Hz-22kHz +0.2dB/-3dB THD +N <0.003% Signal to Noise (unweighted): -90dB typical, A/D to D/A Measured from AN-16/i to A-16II Crosstalk: -90dB Latency : <0.880 msec (measured from analog input to analog output) Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between device Remote Control: A-16CS: A-Control, RJ45 jack, max. 200 ft. (60m) Compatible with select third-party RS- 232 controllers

The A-16R is a single-rack- space stereo digital mixer that can be added to any Pro16® network. Its versatile feature set makes it the ideal choice for a variety of applications on stage or in permanent installations.
The A-16R gives each performer control over channel volume, grouping, pan, stereo spread, and master volume and tone. Users can save and recall up to sixteen custom mixes as presets in their A-16R Personal Mixer.
Connectivity Options
For performers using wireless in-ear systems and powered floor wedges, the A-16R couples the mixing features of the A-16II Personal Mixer with additional connectivity options. Balanced outputs on the rear panel (with both XLR and 1/4" jacks) and stereo balanced insert points simplify audio connections to external processors, amps, or wireless transmitters. A front-panel headphone jack is also provided.
The rear-panel stereo Mix In jacks allow a local analog audio source, such as a click track or program material, to be added to the user's mix. A front-panel Mix In level control is also provided.
The A-16R can be remote controlled by adding the A-16CS Control Surface, allowing the A-16R to be rack mounted in an off-stage location with wireless in-ear monitor gear, amplifiers, etc. The A-16R can also be controlled via MIDI as well as RS-232 using approved third-party control systems.
Pro64 Compatibility
Adding an ASI A-Net Systems Interface to a Pro64 network allows the A-16R to output any bank of 16 channels from the Pro64 network. Audio Outputs: Impedance matched output
Headphone Output: Front panel; TRS; Tip: Audio Left;
Ring: Audio Right; Sleeve: Ground
Mix input, stereo: Balanced 1/4" TRS; front-panel volume control
Insert send/return: Balanced 1/4" TRS
A-Net I/O: 1 A-Net In, 1 A-Net Out; RJ45 connectors
D/A Conversion: 44.1/48kHz, 24 bit
Indicators: Pan: 5 LEDs, 4 red, 1 green;
Channel Volume: 12 red LEDs
Stereo Operation: Stereo Link, per channel pair; set at the input module;
Variable pan/spread per channel or channel pair
Tone Controls: Treble: ±12dB at 9kHz shelving
Bass: ±12dB at 160Hz shelving
Output Impedance: 140 ohms
Freq. Response: 4Hz-22kHz +0.2dB/-3dB
THD +N <0.003%
Signal to Noise (unweighted): -90dB typical, A/D to D/A
Measured from AN-16/i to A-16II
Crosstalk: -90dB
Latency : <0.880 msec (measured from analog input to analog output)
Pro16 A-Net: uses unshielded Cat-5e UTP (or better) cable; maximum 500ft (150m) between device
Remote Control: A-16CS: A-Control, RJ45 jack, max. 200 ft. (60m)
Compatible with select third-party RS- 232 controllers

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 38466
Product Name Pro16 Series Rackmount Personal Mixer
Unlock Full Specs
to access all available technical data

Similar Products