TMP Pro Distribution Professional CD / SD / USB Mix Station with Scratch DSP Effects 60800

Description
Professional CD/SD/USB Mix Station with Scratch DSP Effects Features: MP3 / ID3 / Scratch / DSP Effect / USB input Compatible with CD, CD-R, MP3 with dual DJ control Full viewing direction display with ID3 Tag MP3 / Folder Search CD / Phono / Line Mic input Pitch V.R adjust the desired speed Control function - open/close, play/pause, stop, cue, skip±, +10, search±, time single/continue, repeat, program, loop reloop (in/out), pitch± (16%), jog (searching±) 20 secs. anti-shock system Single/continuous play mode CUE on/off switch for each channel Assign crossfader Crossfader control CD play/pause 2 Channel RCA master output / 2 Channel REC output 2 Channel Mixer / 3 Band EQ control Specifications: Type: Dual compact disc player with integrated audio mixer Disc Type: Standard compact discs Time Display: track elapsed / track remain / total remain Variable pitch: ±16% slider with resume switch Pitch bend: ±16% maximum Instant start: within 0.03 sec. Bass / Mid / High (Channel 1-2): ±12dB Gain (Channel 1-2): 0 - 20dB Headphone impedance: 32 Ohm Frequency response: 20Hz - 20kHz Distortion: <0.02% S/N Ration: >80dB Quantization: 1 Bit Linear/Channel, 3 beam laser Oversampling Rate: 8× Sampling frequency 44.1 kHz Channel Separation: 55dB (1kHz) Dimensions: 18" W × 12" D × 5.25" H Weight: 16 lbs.
Description
Professional CD/SD/USB Mix Station with Scratch DSP Effects Features: MP3 / ID3 / Scratch / DSP Effect / USB input Compatible with CD, CD-R, MP3 with dual DJ control Full viewing direction display with ID3 Tag MP3 / Folder Search CD / Phono / Line Mic input Pitch V.R adjust the desired speed Control function - open/close, play/pause, stop, cue, skip±, +10, search±, time single/continue, repeat, program, loop reloop (in/out), pitch± (16%), jog (searching±) 20 secs. anti-shock system Single/continuous play mode CUE on/off switch for each channel Assign crossfader Crossfader control CD play/pause 2 Channel RCA master output / 2 Channel REC output 2 Channel Mixer / 3 Band EQ control Specifications: Type: Dual compact disc player with integrated audio mixer Disc Type: Standard compact discs Time Display: track elapsed / track remain / total remain Variable pitch: ±16% slider with resume switch Pitch bend: ±16% maximum Instant start: within 0.03 sec. Bass / Mid / High (Channel 1-2): ±12dB Gain (Channel 1-2): 0 - 20dB Headphone impedance: 32 Ohm Frequency response: 20Hz - 20kHz Distortion: <0.02% S/N Ration: >80dB Quantization: 1 Bit Linear/Channel, 3 beam laser Oversampling Rate: 8× Sampling frequency 44.1 kHz Channel Separation: 55dB (1kHz) Dimensions: 18" W × 12" D × 5.25" H Weight: 16 lbs.

Suppliers

Company
Product
Description
Supplier Links
Professional CD / SD / USB Mix Station with Scratch DSP Effects - 60800 - TMP Pro Distribution
Berlin, CT, USA
Professional CD / SD / USB Mix Station with Scratch DSP Effects
60800
Professional CD / SD / USB Mix Station with Scratch DSP Effects 60800
Professional CD/SD/USB Mix Station with Scratch DSP Effects Features: MP3 / ID3 / Scratch / DSP Effect / USB input Compatible with CD, CD-R, MP3 with dual DJ control Full viewing direction display with ID3 Tag MP3 / Folder Search CD / Phono / Line Mic input Pitch V.R adjust the desired speed Control function - open/close, play/pause, stop, cue, skip±, +10, search±, time single/continue, repeat, program, loop reloop (in/out), pitch± (16%), jog (searching±) 20 secs. anti-shock system Single/continuous play mode CUE on/off switch for each channel Assign crossfader Crossfader control CD play/pause 2 Channel RCA master output / 2 Channel REC output 2 Channel Mixer / 3 Band EQ control Specifications: Type: Dual compact disc player with integrated audio mixer Disc Type: Standard compact discs Time Display: track elapsed / track remain / total remain Variable pitch: ±16% slider with resume switch Pitch bend: ±16% maximum Instant start: within 0.03 sec. Bass / Mid / High (Channel 1-2): ±12dB Gain (Channel 1-2): 0 - 20dB Headphone impedance: 32 Ohm Frequency response: 20Hz - 20kHz Distortion: <0.02% S/N Ration: >80dB Quantization: 1 Bit Linear/Channel, 3 beam laser Oversampling Rate: 8× Sampling frequency 44.1 kHz Channel Separation: 55dB (1kHz) Dimensions: 18" W × 12" D × 5.25" H Weight: 16 lbs.

Professional CD/SD/USB Mix Station with Scratch DSP Effects
Features:
MP3 / ID3 / Scratch / DSP Effect / USB input
Compatible with CD, CD-R, MP3 with dual DJ control
Full viewing direction display with ID3 Tag MP3 / Folder Search CD / Phono / Line Mic input
Pitch V.R adjust the desired speed
Control function - open/close, play/pause, stop, cue, skip±, +10, search±, time single/continue, repeat, program, loop reloop (in/out), pitch± (16%), jog (searching±)
20 secs. anti-shock system
Single/continuous play mode
CUE on/off switch for each channel
Assign crossfader
Crossfader control CD play/pause
2 Channel RCA master output / 2 Channel REC output
2 Channel Mixer / 3 Band EQ control
Specifications:
Type: Dual compact disc player with integrated audio mixer
Disc Type: Standard compact discs
Time Display: track elapsed / track remain / total remain
Variable pitch: ±16% slider with resume switch
Pitch bend: ±16% maximum
Instant start: within 0.03 sec.
Bass / Mid / High (Channel 1-2): ±12dB
Gain (Channel 1-2): 0 - 20dB
Headphone impedance: 32 Ohm
Frequency response: 20Hz - 20kHz
Distortion: <0.02%
S/N Ration: >80dB
Quantization: 1 Bit Linear/Channel, 3 beam laser
Oversampling Rate: 8×
Sampling frequency 44.1 kHz
Channel Separation: 55dB (1kHz)
Dimensions: 18" W × 12" D × 5.25" H
Weight: 16 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 60800
Product Name Professional CD / SD / USB Mix Station with Scratch DSP Effects
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
Harman Pro North America
View Details
 - AXIOM 125 Power Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details