TMP Pro Distribution Professional CD / SD / USB / HD Mix Station with Scratch DSP Effects 81308

Description
Features: CD Direct output for use with time coded systems Digital Scratch, Brake and Reverse (DSP Effect) Compatible with CD, CD-R, and MP3 with Full DJ Control Supports Multi-Partitions for External Hard Disc (FAT 16/32) Built-in tap beat (BPM) counter CD, Dual USB / Dual SD input / Phono / Line / Mic input Big FVD Dot Matrix Display with ID3 Tag LED level output Db Control Pitch VR adjust the desired speed Folder and track encoder selection Seamless loop 20 secs. anti-shock system MP3 / ID3 Tag + Folder Search Crossfader control CD Play and Pause Single / continuous play mode 2 channel Mixer with 3 band EQ controls (High, Mid, Low) 2 channel RCA master output / 2 channel REC output / 2 channel Slot-in type CD mechanism XLR output Control function button: open/close, play/pause, cue, search ±,time, single/continue, scratch, loop/reloop (in/out), pitch ± (16%) Specifications: Support HD Drive Max capacity of HD Drive is 320GB (Tested) MP3 decoding Support 16/22.05/24/32/44.1/ 48kHz Sampling frequencies and bit rate from 32kbps to 320kbps Disc type: Standard compact discs (12cm and 8cm) Pitch bend ±16 Bass / Mid / High channel 1-2 ±12dB Gain channel1-2 0 - 20dB Headphone impedance 32 Ohm Bass (Channel 1-2): ±12dB Frequency response: 20Hz - 20kHz Distortion: S/N Ratio > 80dB Channel separation 55dB Phono sensitivity 10mv, 47k Ohm Line sensitivity 1V, 10k Ohm Mic sensitivity 10mv, 600 Ohm EQ control 3 Bands ±12dB Line output: 2V, 600 Ohms Power supply: AC 115/230V, 60/50Hz Dimensions: 23.5" W × 11.5" D × 4.2" H Weight: 10 lbs.
Description
Features: CD Direct output for use with time coded systems Digital Scratch, Brake and Reverse (DSP Effect) Compatible with CD, CD-R, and MP3 with Full DJ Control Supports Multi-Partitions for External Hard Disc (FAT 16/32) Built-in tap beat (BPM) counter CD, Dual USB / Dual SD input / Phono / Line / Mic input Big FVD Dot Matrix Display with ID3 Tag LED level output Db Control Pitch VR adjust the desired speed Folder and track encoder selection Seamless loop 20 secs. anti-shock system MP3 / ID3 Tag + Folder Search Crossfader control CD Play and Pause Single / continuous play mode 2 channel Mixer with 3 band EQ controls (High, Mid, Low) 2 channel RCA master output / 2 channel REC output / 2 channel Slot-in type CD mechanism XLR output Control function button: open/close, play/pause, cue, search ±,time, single/continue, scratch, loop/reloop (in/out), pitch ± (16%) Specifications: Support HD Drive Max capacity of HD Drive is 320GB (Tested) MP3 decoding Support 16/22.05/24/32/44.1/ 48kHz Sampling frequencies and bit rate from 32kbps to 320kbps Disc type: Standard compact discs (12cm and 8cm) Pitch bend ±16 Bass / Mid / High channel 1-2 ±12dB Gain channel1-2 0 - 20dB Headphone impedance 32 Ohm Bass (Channel 1-2): ±12dB Frequency response: 20Hz - 20kHz Distortion: S/N Ratio > 80dB Channel separation 55dB Phono sensitivity 10mv, 47k Ohm Line sensitivity 1V, 10k Ohm Mic sensitivity 10mv, 600 Ohm EQ control 3 Bands ±12dB Line output: 2V, 600 Ohms Power supply: AC 115/230V, 60/50Hz Dimensions: 23.5" W × 11.5" D × 4.2" H Weight: 10 lbs.

Suppliers

Company
Product
Description
Supplier Links
Professional CD / SD / USB / HD Mix Station with Scratch DSP Effects - 81308 - TMP Pro Distribution
Berlin, CT, USA
Professional CD / SD / USB / HD Mix Station with Scratch DSP Effects
81308
Professional CD / SD / USB / HD Mix Station with Scratch DSP Effects 81308
Features: CD Direct output for use with time coded systems Digital Scratch, Brake and Reverse (DSP Effect) Compatible with CD, CD-R, and MP3 with Full DJ Control Supports Multi-Partitions for External Hard Disc (FAT 16/32) Built-in tap beat (BPM) counter CD, Dual USB / Dual SD input / Phono / Line / Mic input Big FVD Dot Matrix Display with ID3 Tag LED level output Db Control Pitch VR adjust the desired speed Folder and track encoder selection Seamless loop 20 secs. anti-shock system MP3 / ID3 Tag + Folder Search Crossfader control CD Play and Pause Single / continuous play mode 2 channel Mixer with 3 band EQ controls (High, Mid, Low) 2 channel RCA master output / 2 channel REC output / 2 channel Slot-in type CD mechanism XLR output Control function button: open/close, play/pause, cue, search ±,time, single/continue, scratch, loop/reloop (in/out), pitch ± (16%) Specifications: Support HD Drive Max capacity of HD Drive is 320GB (Tested) MP3 decoding Support 16/22.05/24/32/44.1/ 48kHz Sampling frequencies and bit rate from 32kbps to 320kbps Disc type: Standard compact discs (12cm and 8cm) Pitch bend ±16 Bass / Mid / High channel 1-2 ±12dB Gain channel1-2 0 - 20dB Headphone impedance 32 Ohm Bass (Channel 1-2): ±12dB Frequency response: 20Hz - 20kHz Distortion: S/N Ratio > 80dB Channel separation 55dB Phono sensitivity 10mv, 47k Ohm Line sensitivity 1V, 10k Ohm Mic sensitivity 10mv, 600 Ohm EQ control 3 Bands ±12dB Line output: 2V, 600 Ohms Power supply: AC 115/230V, 60/50Hz Dimensions: 23.5" W × 11.5" D × 4.2" H Weight: 10 lbs.

Features:
CD Direct output for use with time coded systems
Digital Scratch, Brake and Reverse (DSP Effect)
Compatible with CD, CD-R, and MP3 with Full DJ Control
Supports Multi-Partitions for External Hard Disc (FAT 16/32)
Built-in tap beat (BPM) counter
CD, Dual USB / Dual SD input / Phono / Line / Mic input
Big FVD Dot Matrix Display with ID3 Tag
LED level output Db Control
Pitch VR adjust the desired speed
Folder and track encoder selection
Seamless loop
20 secs. anti-shock system
MP3 / ID3 Tag + Folder Search
Crossfader control CD Play and Pause
Single / continuous play mode
2 channel Mixer with 3 band EQ controls (High, Mid, Low)
2 channel RCA master output / 2 channel REC output / 2 channel
Slot-in type CD mechanism
XLR output
Control function button: open/close, play/pause, cue, search ±,time, single/continue, scratch, loop/reloop (in/out), pitch ± (16%)
Specifications:
Support HD Drive
Max capacity of HD Drive is 320GB (Tested)
MP3 decoding
Support 16/22.05/24/32/44.1/48kHz
Sampling frequencies and bit rate from 32kbps to 320kbps
Disc type: Standard compact discs (12cm and 8cm)
Pitch bend ±16
Bass / Mid / High channel 1-2 ±12dB
Gain channel1-2 0 - 20dB
Headphone impedance 32 Ohm
Bass (Channel 1-2): ±12dB
Frequency response: 20Hz - 20kHz
Distortion: S/N Ratio > 80dB
Channel separation 55dB
Phono sensitivity 10mv, 47k Ohm
Line sensitivity 1V, 10k Ohm
Mic sensitivity 10mv, 600 Ohm
EQ control 3 Bands ±12dB
Line output: 2V, 600 Ohms
Power supply: AC 115/230V, 60/50Hz
Dimensions: 23.5" W × 11.5" D × 4.2" H
Weight: 10 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 81308
Product Name Professional CD / SD / USB / HD Mix Station with Scratch DSP Effects
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - G226 Mixer Pre-Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
 - Soundcraft RM105 - Harman Pro North America
Harman Pro North America
View Details