TMP Pro Distribution 10" DJ Mixer Case with Removable Front Panel & Laptop Shelf 80914

Description
Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Patent pending design laptop shelf to hold a laptop in place. Exterior Dimensions (closed lid): 21.5" D x 15.5" W x 9.5" H Interior Dimensions: 10.75"W x 3.25-4.50"H x 19.25"D Dimensions of laptop top shelf: 21" W x 14.5" Weight: 26 lbs. Shipping Weight: 29 lbs.
Description
Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Patent pending design laptop shelf to hold a laptop in place. Exterior Dimensions (closed lid): 21.5" D x 15.5" W x 9.5" H Interior Dimensions: 10.75"W x 3.25-4.50"H x 19.25"D Dimensions of laptop top shelf: 21" W x 14.5" Weight: 26 lbs. Shipping Weight: 29 lbs.

Suppliers

Company
Product
Description
Supplier Links
10
Berlin, CT, USA
10" DJ Mixer Case with Removable Front Panel & Laptop Shelf
80914
10" DJ Mixer Case with Removable Front Panel & Laptop Shelf 80914
Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Patent pending design laptop shelf to hold a laptop in place. Exterior Dimensions (closed lid): 21.5" D x 15.5" W x 9.5" H Interior Dimensions: 10.75"W x 3.25-4.50"H x 19.25"D Dimensions of laptop top shelf: 21" W x 14.5" Weight: 26 lbs. Shipping Weight: 29 lbs.

Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Patent pending design laptop shelf to hold a laptop in place.
Exterior Dimensions (closed lid): 21.5" D x 15.5" W x 9.5" H
Interior Dimensions: 10.75"W x 3.25-4.50"H x 19.25"D
Dimensions of laptop top shelf: 21" W x 14.5"
Weight: 26 lbs.
Shipping Weight: 29 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 80914
Product Name 10" DJ Mixer Case with Removable Front Panel & Laptop Shelf
Unlock Full Specs
to access all available technical data

Similar Products

 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - PST30A - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details