Allen & Heath 10 Ch Multipurpose Live / Recording Mixer with USB ZED-10

Description
ZED-10 is an amazing little desk for small band mixing. It is ultra portable for carrying to the gig, and can be used for recording live or in the studio. It comes with configurable USB audio in/out making it easy to capture stereo recordings Guitars can be plugged in directly to the mixer using the specially designed high-impedance inputs, while the mixer has two stereo inputs for MP3/CD players or keyboards. Equipped with professional XLR stereo outputs and a flexible monitoring section with headphone and speaker feed outputs. USB audio flexibility Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:- Send options: 1) Main Mix Left + Right (Post master Level) 2) Aux + FX bus (Aux is a pre-fade send, FX is a post-fade send) 3) Record Bus Left + Right (Separate stereo bus to Main Mix) Return Options: 1) To Playback input (through jack socket break contacts) 2) To Stereo 2 channel (through jack socket break contacts) MusiQ ZED-10 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments. Guitar DI ZED-10's pre-amps are similar in design to our MixWizard range of mixers, but with a twist! Inputs 3 & 4 have a high impedance jack input capable of taking either a normal line level or a low level input from a guitar pickup. These newly designed inputs have been crafted with the aim of replicating the sound of a classic guitar or instrument tube pre-amp in a combo or head amp. An extremely high input impedance ensures loading on pick-ups is minimal and a Class A FET (field effect transistor) circuit powered from 48V is employed to give the valve-like gain stage. There is a gain "Boost" switch associated with the guitar inputs which boosts gain by 26dB to cater for instruments with very low level outputs and the overdrive characteristics of the guitar inputs are very similar to a valve (tube) circuit, being asymmetric and soft. All this makes for a wonderfully natural sound to be reproduced from the instrument, full of warmth and character.
Description
ZED-10 is an amazing little desk for small band mixing. It is ultra portable for carrying to the gig, and can be used for recording live or in the studio. It comes with configurable USB audio in/out making it easy to capture stereo recordings Guitars can be plugged in directly to the mixer using the specially designed high-impedance inputs, while the mixer has two stereo inputs for MP3/CD players or keyboards. Equipped with professional XLR stereo outputs and a flexible monitoring section with headphone and speaker feed outputs. USB audio flexibility Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:- Send options: 1) Main Mix Left + Right (Post master Level) 2) Aux + FX bus (Aux is a pre-fade send, FX is a post-fade send) 3) Record Bus Left + Right (Separate stereo bus to Main Mix) Return Options: 1) To Playback input (through jack socket break contacts) 2) To Stereo 2 channel (through jack socket break contacts) MusiQ ZED-10 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments. Guitar DI ZED-10's pre-amps are similar in design to our MixWizard range of mixers, but with a twist! Inputs 3 & 4 have a high impedance jack input capable of taking either a normal line level or a low level input from a guitar pickup. These newly designed inputs have been crafted with the aim of replicating the sound of a classic guitar or instrument tube pre-amp in a combo or head amp. An extremely high input impedance ensures loading on pick-ups is minimal and a Class A FET (field effect transistor) circuit powered from 48V is employed to give the valve-like gain stage. There is a gain "Boost" switch associated with the guitar inputs which boosts gain by 26dB to cater for instruments with very low level outputs and the overdrive characteristics of the guitar inputs are very similar to a valve (tube) circuit, being asymmetric and soft. All this makes for a wonderfully natural sound to be reproduced from the instrument, full of warmth and character.

Suppliers

Company
Product
Description
Supplier Links
10 Ch Multipurpose Live / Recording Mixer with USB - 60443 - TMP Pro Distribution
Berlin, CT, USA
10 Ch Multipurpose Live / Recording Mixer with USB
60443
10 Ch Multipurpose Live / Recording Mixer with USB 60443
ZED-10 is an amazing little desk for small band mixing. It is ultra portable for carrying to the gig, and can be used for recording live or in the studio. It comes with configurable USB audio in/out making it easy to capture stereo recordings Guitars can be plugged in directly to the mixer using the specially designed high-impedance inputs, while the mixer has two stereo inputs for MP3/CD players or keyboards. Equipped with professional XLR stereo outputs and a flexible monitoring section with headphone and speaker feed outputs. USB audio flexibility Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:- Send options: 1) Main Mix Left + Right (Post master Level) 2) Aux + FX bus (Aux is a pre-fade send, FX is a post-fade send) 3) Record Bus Left + Right (Separate stereo bus to Main Mix) Return Options: 1) To Playback input (through jack socket break contacts) 2) To Stereo 2 channel (through jack socket break contacts) MusiQ ZED-10 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments. Guitar DI ZED-10's pre-amps are similar in design to our MixWizard range of mixers, but with a twist! Inputs 3 & 4 have a high impedance jack input capable of taking either a normal line level or a low level input from a guitar pickup. These newly designed inputs have been crafted with the aim of replicating the sound of a classic guitar or instrument tube pre-amp in a combo or head amp. An extremely high input impedance ensures loading on pick-ups is minimal and a Class A FET (field effect transistor) circuit powered from 48V is employed to give the valve-like gain stage. There is a gain "Boost" switch associated with the guitar inputs which boosts gain by 26dB to cater for instruments with very low level outputs and the overdrive characteristics of the guitar inputs are very similar to a valve (tube) circuit, being asymmetric and soft. All this makes for a wonderfully natural sound to be reproduced from the instrument, full of warmth and character.

ZED-10 is an amazing little desk for small band mixing. It is ultra portable for carrying to the gig, and can be used for recording live or in the studio. It comes with configurable USB audio in/out making it easy to capture stereo recordings
Guitars can be plugged in directly to the mixer using the specially designed high-impedance inputs, while the mixer has two stereo inputs for MP3/CD players or keyboards.
Equipped with professional XLR stereo outputs and a flexible monitoring section with headphone and speaker feed outputs.
USB audio flexibility
Getting audio to and from a computer easily is now a common requirement for live sound and music production. The way this has been implemented on ZED is super-flexible and super-easy! No longer do you need to fiddle around the back of your PC to get to the soundcard inputs, only to find that the levels are all wrong and noisy. Just plug in a USB lead to your ZED, select the USB routing on the mixer and the device on your computer and that's it! CD quality audio to and from your PC or Mac. Switches and connection through jack socket terminals provide different send/return configurations:-
Send options:
1) Main Mix Left + Right (Post master Level)
2) Aux + FX bus (Aux is a pre-fade send, FX is a post-fade send)
3) Record Bus Left + Right (Separate stereo bus to Main Mix)
Return Options:
1) To Playback input (through jack socket break contacts)
2) To Stereo 2 channel (through jack socket break contacts)
MusiQ
ZED-10 features a responsive 3-band, swept mid frequency EQ design which utilises MusiQ - with optimised slope (or Q factor) for equalising individual instruments.
Guitar DI
ZED-10's pre-amps are similar in design to our MixWizard range of mixers, but with a twist! Inputs 3 & 4 have a high impedance jack input capable of taking either a normal line level or a low level input from a guitar pickup. These newly designed inputs have been crafted with the aim of replicating the sound of a classic guitar or instrument tube pre-amp in a combo or head amp. An extremely high input impedance ensures loading on pick-ups is minimal and a Class A FET (field effect transistor) circuit powered from 48V is employed to give the valve-like gain stage. There is a gain "Boost" switch associated with the guitar inputs which boosts gain by 26dB to cater for instruments with very low level outputs and the overdrive characteristics of the guitar inputs are very similar to a valve (tube) circuit, being asymmetric and soft. All this makes for a wonderfully natural sound to be reproduced from the instrument, full of warmth and character.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 60443
Product Name 10 Ch Multipurpose Live / Recording Mixer with USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 522171 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The MICRO Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
 - Soundcraft Si1+ - Harman Pro North America
Harman Pro North America
View Details