Essentra Components Datasheets for Posts, Spacers, and Standoffs

Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Adhesive Base Supports come with a double sided adhesive tape with a release tab for quick installation and the non-locking types are ideal for a quick release
Adhesive Base Supports come with a double sided adhesive tape with a release tab for quick installation and the snap-locking types are ideal for quick installation with a low profile...
Rubber spacers provide shock and vibration protection. Pull mount ends are easily fed into panel holes and pulled into a locked position. Once installed, the ends are easily cut off...
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications.
The standard snap lock support is ideal for quick assembly in PCB stacking applications and the snap lock and snap fit features add a secure hold and an ease of...
The teardrop style nose eases insertion and increases holding power while being very small and not protruding far from hole whilst the cupped base completely covers the hole and adds...
These collar spacers are a two piece application; the pin and the retainer. They were designed to capture the PC board. The combination of the mating parts forms a completely...
These Female to Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and...
These Male / Male Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and...
These Male to Female Standoffs are designed to be installed by hand and do not require assembly equipment. They are simple to install thanks to their screw in design. These...
These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board.
These reverse mount supports re installed from the underside of the chassis. They have a thin buttonhead for minimal protrusion under the chassis. The top of these is a locking...
These spacers are easily mounted by hand. The ends are arrowhead fixings and they are held firmly in place with tension wings. Available in many styles for different hole sizes,...
These spacers are easily mounted by hand.One end has an arrowhead fixing and is held firmly in place with tension wings. The other end is a teardrop fixing that holds...
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel...
These spacers have a locking arrowhead design. Both ends of these supports are locking. Available in several sizes and style for different spacers, hole sizes and panel thicknesses
These spacers have a threaded female end that is mounted securely using a screw. The top end has a releasable snap fit bayonet nose that holds the PCB in place.
These spacers have fir tree fixing on one end and a locking arrowhead on the other. The blind hole mount is flexible and will lock into round, threaded, punched or...
These spacers have fir tree fixing on one end and a locking bayonet nose on the other. The blind hole mount is flexible and will lock into round, threaded, punched...
These spacers snap together on top of each other to stack any number of boards. Item MB-1-156 Can top off the stack
These supports have a locking bayonet nose on one side and a cupped base which completely covers the hole and adds stability
These supports have one end that snaps into a .156 in hole that is non-locking so the board can be removed. The other end is a #6-32 male thread that...

<< Prev Next >>