Essentra Components Board Supports CRLCBSRE-10-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3677-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3677-ND
Board Supports RPC3677-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components - 69AC5692 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
69AC5692
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components 69AC5692
PCB SPACER SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:-; Product Range:CRLCBSRE Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:-; Product Range:CRLCBSRE Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3677-ND 69AC5692
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details