Essentra Components Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components CBG-1-01

Description
PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components - 69AC5658 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components
69AC5658
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components 69AC5658
PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC5658
Product Name Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers