Essentra Components Board Supports CBDLS535A

Description
"Board Support Snap Lock / Snap Lock Nylon 0.441"" (11.20mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.441"" (11.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3307-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3307-ND
Board Supports RPC3307-ND
"Board Support Snap Lock / Snap Lock Nylon 0.441"" (11.20mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.441"" (11.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number RPC3307-ND
Product Name Board Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/8 Length Round Phenolic Spacer - 1491 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-10 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 2809095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.1969 inch (5 mm)
View Details