Essentra Components Board Supports CBSS-12-01

Description
"Board Support Resting Mount / Snap Lock Nylon 0.681"" (17.30mm)"
Request a Quote Datasheet
Description
"Board Support Resting Mount / Snap Lock Nylon 0.681"" (17.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC2172-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2172-ND
Board Supports RPC2172-ND
"Board Support Resting Mount / Snap Lock Nylon 0.681"" (17.30mm)"

"Board Support Resting Mount / Snap Lock Nylon 0.681"" (17.30mm)"

Buy Now Datasheet
Pcb Support, Locking, Pk25; Pcb Support Type Essentra Components - 10WX0991 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Locking, Pk25; Pcb Support Type Essentra Components
10WX0991
Pcb Support, Locking, Pk25; Pcb Support Type Essentra Components 10WX0991
PCB SUPPORT, LOCKING, PK25; PCB Support Type:Stacking Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.272mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Box Quantity:25; External RoHS Compliant: Yes

PCB SUPPORT, LOCKING, PK25; PCB Support Type:Stacking Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.272mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Box Quantity:25; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC2172-ND 10WX0991
Product Name Board Supports Pcb Support, Locking, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-832-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details