Essentra Components Board Supports CBLSP240A

Description
"Board Support Snap Lock / Snap Lock Nylon 0.630"" (16.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.630"" (16.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC5828-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC5828-ND
Board Supports RPC5828-ND
"Board Support Snap Lock / Snap Lock Nylon 0.630"" (16.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.630"" (16.00mm)"

Buy Now Datasheet
Pcb Mounting, Nylon 6.6, 16Mm, Natural; Pcb Support Type Essentra Components - 49AJ8796 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon 6.6, 16Mm, Natural; Pcb Support Type Essentra Components
49AJ8796
Pcb Mounting, Nylon 6.6, 16Mm, Natural; Pcb Support Type Essentra Components 49AJ8796
PCB MOUNTING, NYLON 6.6, 16MM, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:16mm; External Width:-; Product Range:CBLSP Series

PCB MOUNTING, NYLON 6.6, 16MM, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:16mm; External Width:-; Product Range:CBLSP Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC5828-ND 49AJ8796
Product Name Board Supports Pcb Mounting, Nylon 6.6, 16Mm, Natural; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details