Essentra Components Board Supports CRLCBSRE-4-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1923-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1923-ND
Board Supports RPC1923-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Cupped Rev Cct Board Supp; Pcb Support Type Essentra Components - 45P3349 - Newark, An Avnet Company
Chicago, IL, United States
Cupped Rev Cct Board Supp; Pcb Support Type Essentra Components
45P3349
Cupped Rev Cct Board Supp; Pcb Support Type Essentra Components 45P3349
CUPPED REV CCT BOARD SUPP; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.988mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:8mm; Overall RoHS Compliant: Yes

CUPPED REV CCT BOARD SUPP; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.988mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:8mm; Overall RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1923-ND 45P3349
Product Name Board Supports Cupped Rev Cct Board Supp; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers