Essentra Components Board Supports BHL-4-01

Description
"Board Support Snap Lock / Barbed Fastener Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Barbed Fastener Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3517-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3517-ND
Board Supports RPC3517-ND
"Board Support Snap Lock / Barbed Fastener Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Barbed Fastener Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components - 69AC5641 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components
69AC5641
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components 69AC5641
PCB SPACER SUPPORT, NYLON 6.6, 6.4MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:BHL Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 6.4MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:BHL Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3517-ND 69AC5641
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers