Essentra Components PCB Supports - Fir Tree/Locking Bayonet BHL-3-01

Description
These spacers have fir tree fixing on one end and a locking bayonet nose on the other. The blind hole mount is flexible and will lock into round, threaded, punched or drilled blind holes
Request a Quote Datasheet
Description
These spacers have fir tree fixing on one end and a locking bayonet nose on the other. The blind hole mount is flexible and will lock into round, threaded, punched or drilled blind holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Fir Tree/Locking Bayonet - BHL-3-01 - Essentra Components
Erie, PA, USA
PCB Supports - Fir Tree/Locking Bayonet
BHL-3-01
PCB Supports - Fir Tree/Locking Bayonet BHL-3-01
These spacers have fir tree fixing on one end and a locking bayonet nose on the other. The blind hole mount is flexible and will lock into round, threaded, punched or drilled blind holes

These spacers have fir tree fixing on one end and a locking bayonet nose on the other. The blind hole mount is flexible and will lock into round, threaded, punched or drilled blind holes

Supplier's Site
Board Supports - RPC2998-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2998-ND
Board Supports RPC2998-ND
"Board Support Snap Lock / Barbed Fastener Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Barbed Fastener Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components - 69AC5640 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components
69AC5640
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components 69AC5640
PCB SPACER SUPPORT, NYLON 6.6, 4.8MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:BHL Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 4.8MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:BHL Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BHL-3-01 RPC2998-ND 69AC5640
Product Name PCB Supports - Fir Tree/Locking Bayonet Board Supports Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details