Essentra Components Board Spacers, Standoffs CBTS120A

Description
"Hex Standoff Threaded M3 Nylon 1.063"" (27.00mm) 1 1/16"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Nylon 1.063"" (27.00mm) 1 1/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - RPC3619-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC3619-ND
Board Spacers, Standoffs RPC3619-ND
"Hex Standoff Threaded M3 Nylon 1.063"" (27.00mm) 1 1/16"" Natural"

"Hex Standoff Threaded M3 Nylon 1.063"" (27.00mm) 1 1/16"" Natural"

Buy Now Datasheet
Standoff And Spacer - 582-CBTS120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-CBTS120A
Standoff And Spacer 582-CBTS120A
HEX STANDOFF M3 NYLON 1-1/16" Product overview: CBTS120A from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-CBTS120A can be used for catalog matching and distributor lookup.

HEX STANDOFF M3 NYLON 1-1/16" Product overview: CBTS120A from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-CBTS120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - CBTS120A - CBTS120A - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - CBTS120A
CBTS120A
Board Spacers, Standoffs - CBTS120A CBTS120A
Manufacturer: Essentra Components Win Source Part Number: 1024852-CBTS120A Type: Hex Standoff Color: Natural Gender: Female, Female Length - Overall: 1.062" (26.97mm) 1 1/16" Material: Nylon Between Board Height: 1.063" (27.00mm) Diameter - Outside: 0.217" (5.50mm) Hex Categories: Hardware, Fasteners, Accessories Status: Active Threaded/Unthreaded: Threaded Screw, Thread Size: M3 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 1024852-CBTS120A
Type: Hex Standoff
Color: Natural
Gender: Female, Female
Length - Overall: 1.062" (26.97mm) 1 1/16"
Material: Nylon
Between Board Height: 1.063" (27.00mm)
Diameter - Outside: 0.217" (5.50mm) Hex
Categories: Hardware, Fasteners, Accessories
Status: Active
Threaded/Unthreaded: Threaded
Screw, Thread Size: M3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3619-ND 582-CBTS120A CBTS120A
Product Name Board Spacers, Standoffs Standoff And Spacer Board Spacers, Standoffs - CBTS120A
Type & Shape Standoff; Hex Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details