Essentra Components Guide, Pcb, 300Mm Strip, Pk10; Pcb Support Type Essentra Components BMS-SAX300MM

Description
GUIDE, PCB, 300MM STRIP, PK10; PCB Support Type:-; PCB Support Material:-; Height:12.2mm; External Width:20.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Material:Plastic RoHS Compliant: Yes
Description
GUIDE, PCB, 300MM STRIP, PK10; PCB Support Type:-; PCB Support Material:-; Height:12.2mm; External Width:20.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Material:Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guide, Pcb, 300Mm Strip, Pk10; Pcb Support Type Essentra Components - 82T8788 - Newark, An Avnet Company
Chicago, IL, United States
Guide, Pcb, 300Mm Strip, Pk10; Pcb Support Type Essentra Components
82T8788
Guide, Pcb, 300Mm Strip, Pk10; Pcb Support Type Essentra Components 82T8788
GUIDE, PCB, 300MM STRIP, PK10; PCB Support Type:-; PCB Support Material:-; Height:12.2mm; External Width:20.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Material:Plastic RoHS Compliant: Yes

GUIDE, PCB, 300MM STRIP, PK10; PCB Support Type:-; PCB Support Material:-; Height:12.2mm; External Width:20.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Material:Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 82T8788
Product Name Guide, Pcb, 300Mm Strip, Pk10; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 2023392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details