Essentra Components Board Supports CBS-4-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3012-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3012-ND
Board Supports RPC3012-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components - 69AC5660 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components
69AC5660
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components 69AC5660
PCB SPACER SUPPORT, NYLON 6.6, 6.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:CBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 6.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:CBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3012-ND 69AC5660
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details