Essentra Components Board Supports CBSS-8-01

Description
"Board Support Resting Mount / Snap Lock Nylon 0.429"" (10.90mm)"
Request a Quote Datasheet
Description
"Board Support Resting Mount / Snap Lock Nylon 0.429"" (10.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3610-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3610-ND
Board Supports RPC3610-ND
"Board Support Resting Mount / Snap Lock Nylon 0.429"" (10.90mm)"

"Board Support Resting Mount / Snap Lock Nylon 0.429"" (10.90mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 10.9Mm; Pcb Support Type Essentra Components - 69AC5661 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 10.9Mm; Pcb Support Type Essentra Components
69AC5661
Pcb Spacer Support, Nylon 6.6, 10.9Mm; Pcb Support Type Essentra Components 69AC5661
PCB SPACER SUPPORT, NYLON 6.6, 10.9MM; PCB Support Type:Stacking Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10.9mm; External Width:7.1mm; Product Range:CBSS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 10.9MM; PCB Support Type:Stacking Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10.9mm; External Width:7.1mm; Product Range:CBSS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3610-ND 69AC5661
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 10.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-3.5M3-6ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details