"Hex Standoff Threaded M3 Nylon 1.260"" (32.00mm) Natural"
HEX STANDOFF M3 NYLON 32MM Product overview: CBTS130A from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-CBTS130A can be used for catalog matching and distributor lookup.
Manufacturer: Essentra Components
Win Source Part Number: 1024855-CBTS130A
Type: Hex Standoff
Color: Natural
Gender: Female, Female
Length - Overall: 1.260" (32.00mm)
Material: Nylon
Between Board Height: 1.260" (32.00mm)
Diameter - Outside: 0.217" (5.50mm) Hex
Categories: Hardware, Fasteners, Accessories
Status: Active
Threaded/Unthreaded:
Screw, Thread Size: M3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | RPC3620-ND | 582-CBTS130A | CBTS130A |
| Product Name | Board Spacers, Standoffs | Standoff And Spacer | Board Spacers, Standoffs - CBTS130A |
| Type & Shape | Standoff; Hex | Spacer; Standoff | Standoff |