Essentra Components Board Supports CRLCBSK-2-12-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3672-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3672-ND
Board Supports RPC3672-ND
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 12Mm, Nat; Pcb Support Type Essentra Components - 69AC5685 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 12Mm, Nat; Pcb Support Type Essentra Components
69AC5685
Pcb Spacer Support, Nylon 6.6, 12Mm, Nat; Pcb Support Type Essentra Components 69AC5685
PCB SPACER SUPPORT, NYLON 6.6, 12MM, NAT; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 12MM, NAT; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3672-ND 69AC5685
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 12Mm, Nat; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Spacers - 1022332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details