Essentra Components Pcb Spacer Support, Nylon 6.6, 76.2Mm; Pcb Support Type Essentra Components CBG-3-01

Description
PCB SPACER SUPPORT, NYLON 6.6, 76.2MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:76.2mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 76.2MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:76.2mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 76.2Mm; Pcb Support Type Essentra Components - 69AC5659 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 76.2Mm; Pcb Support Type Essentra Components
69AC5659
Pcb Spacer Support, Nylon 6.6, 76.2Mm; Pcb Support Type Essentra Components 69AC5659
PCB SPACER SUPPORT, NYLON 6.6, 76.2MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:76.2mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 76.2MM; PCB Support Type:Snap-In Card Guide; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:76.2mm; External Width:3.8mm; Product Range:CBG Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC5659
Product Name Pcb Spacer Support, Nylon 6.6, 76.2Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details