Essentra Components Board Supports CRLCBSK-2-10-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC2240-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2240-ND
Board Supports RPC2240-ND
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 10Mm, Nat; Pcb Support Type Essentra Components - 69AC5684 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 10Mm, Nat; Pcb Support Type Essentra Components
69AC5684
Pcb Spacer Support, Nylon 6.6, 10Mm, Nat; Pcb Support Type Essentra Components 69AC5684
PCB SPACER SUPPORT, NYLON 6.6, 10MM, NAT; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 10MM, NAT; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC2240-ND 69AC5684
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 10Mm, Nat; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details