Essentra Components Board Supports CRLCBSK-2-8-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RP846-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP846-ND
Board Supports RP846-ND
"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 8Mm, Nat; Pcb Support Type Essentra Components - 69AC5687 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 8Mm, Nat; Pcb Support Type Essentra Components
69AC5687
Pcb Spacer Support, Nylon 6.6, 8Mm, Nat; Pcb Support Type Essentra Components 69AC5687
PCB SPACER SUPPORT, NYLON 6.6, 8MM, NAT; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 8MM, NAT; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP846-ND 69AC5687
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 8Mm, Nat; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1837 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details