Essentra Components Board Supports CBSB-8-01A-RT

Description
"Board Support Snap Fit / Adhesive Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Adhesive Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1920-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1920-ND
Board Supports RPC1920-ND
"Board Support Snap Fit / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Fit / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number RPC1920-ND
Product Name Board Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Steel Standoffs - BSO-3.5M3-14ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1613598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details