Essentra Components Board Supports DLCBS-10-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3053-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3053-ND
Board Supports RPC3053-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Support Dual Lock 15.9Mm High, Pk40; Pcb Support Type Essentra Components - 58T1439 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Dual Lock 15.9Mm High, Pk40; Pcb Support Type Essentra Components
58T1439
Pcb Support Dual Lock 15.9Mm High, Pk40; Pcb Support Type Essentra Components 58T1439
PCB SUPPORT DUAL LOCK 15.9MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.875mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

PCB SUPPORT DUAL LOCK 15.9MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.875mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3053-ND 58T1439
Product Name Board Supports Pcb Support Dual Lock 15.9Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details