Acme Chip Technology Co., Limited Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 4.5V-36V INPUT, 1A, 12V OUTPUT, | |
| DC DC CONVERTER 0.6-12V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 20W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER | |
| DC-DC 12Vin 15Vout 1W SIP Unregu | |
| PWR SUPP, BATT & COND |
| << Prev | Next >> |