Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 70 80 82
Product Name Notes
14 A NON-ISOLATED DCDC CONVERTER
20 A NON-ISOLATED DCDC CONVERTER
4 A NON-ISOLATED DCDC CONVERTER,
7 A NON-ISOLATED DCDC CONVERTER,
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 10W
DC DC CONVERTER +/-24V 15W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-24V 20W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-9V 10W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 3W
DC DC CONVERTER -1000V 5W
DC DC CONVERTER -2000V 5W
DC DC CONVERTER -48V 300W
DC DC CONVERTER -48V 400W
DC DC CONVERTER -500V 5W
DC DC CONVERTER 0.45-5.5V
DC DC CONVERTER 0.51-3.63V
DC DC CONVERTER 0.51-5.5V
DC DC CONVERTER 0.55-1.8V 11W
DC DC CONVERTER 0.6-3.63V
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 0.7-3.6V 180W
DC DC CONVERTER 0.7-5.5V 88W
DC DC CONVERTER 0.8-1.8V 32W
DC DC CONVERTER 0.8-2.5V 25W
DC DC CONVERTER 0.8-2.5V 75W
DC DC CONVERTER 0.8-3.6V 22W
DC DC CONVERTER 0.8-5.5V 143W
DC DC CONVERTER 0.85-7V 140W
DC DC CONVERTER 0.8V 9.6W
DC DC CONVERTER 0.9-3.6V 11W
DC DC CONVERTER 1.2-5.5V 55W
DC DC CONVERTER 1.2V 30W
DC DC CONVERTER 1.2V 72W
DC DC CONVERTER 1.5V 150W
DC DC CONVERTER 1.5V 90W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 1200W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 204W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 264W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 33W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 72W
DC DC CONVERTER 12V 90W
DC DC CONVERTER 12V 996MW
DC DC CONVERTER 12V 9W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 750MW
DC DC CONVERTER 15V 9W
DC DC CONVERTER 18V 60W
DC DC CONVERTER 2.5V 63W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 1200W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 20W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 600W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 24V 984MW
DC DC CONVERTER 28V 1200W
DC DC CONVERTER 28V 700W
DC DC CONVERTER 3-5.25V 210W
DC DC CONVERTER 3.3V 100W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 5V 9.4W
DC DC CONVERTER 3.3V 60W
DC DC CONVERTER 3.3V 660MW
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 7.9W
DC DC CONVERTER 3.3V 75W
DC DC CONVERTER 3.3V 83W
DC DC CONVERTER 3.3V
DC DC CONVERTER 350V 3.5W
DC DC CONVERTER 36V 1200W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 1200W
DC DC CONVERTER 48V 300W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 5.5V 99W
DC DC CONVERTER 500V 5W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 12V 10W
DC DC CONVERTER 5V 12V 20W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1A
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 24V 10W
DC DC CONVERTER 5V 24V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 750MW
DC DC CONVERTER 5V 75W
DC DC CONVERTER 5V 83W
DC DC CONVERTER 5V 9W
DC DC CONVERTER 6.5V
DC DC CONVERTER 6V 36W
DC DC CONVERTER 7.2V 1W
DC DC CONVERTER 7V 15W
DC DC CONVERTER 9V 10W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 30W
DC DC CONVERTER 9V 3W
DC DC CONVERTER 9V 500MA
DC DC CONVERTER 9V 747MW
DC DC CONVERTER
DC-DC 1.5KV ISOLATED, 2 W, 10.8~
DC-DC 1.5KV ISOLATED, 2 W, 21.6~
DC-DC 3KV ISOLATED, 2 W, 10.8~13
DC-DC 3KV ISOLATED, 2 W, 21.6~26
DC-DC ISOLATED 1.5KV, 1 W, 10.8~
DC-DC ISOLATED 1.5KV, 1 W, 13.5~
DC-DC ISOLATED 1.5KV, 1 W, 21.6~
DC-DC ISOLATED 3KV, 1 W, 10.8~13
DC-DC ISOLATED 3KV, 1 W, 21.6~26
DC-DC ISOLATED, 0.75 W, 22.8~25.
DC-DC ISOLATED, 10 W, 9~36 VDC I
DC-DC ISOLATED, 6 W, 9~36 VDC IN
DC/DC CONVERTERS
PDS2-S12-S9-M
PDS2-S5-S3-M
PES1-S12-D15-M
PES1-S12-D9-M
PES1-S24-D5-M
PES1-S24-D9-M
PQM1-S24-S12-M

<< Prev Next >>