Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 80 82
Product Name Notes
1/2 BRICK, 12VOUT @ 12.5A, 16-16
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.59-5.5V 60W
DC DC CONVERTER 0.6-1.5V 100W
DC DC CONVERTER 0.6-1.5V 150W
DC DC CONVERTER 0.6-2V 120W
DC DC CONVERTER 0.6-2V 80W
DC DC CONVERTER 0.6-3.3V 115W
DC DC CONVERTER 0.6-3.3V 66W
DC DC CONVERTER 0.6-5.5V 11W
DC DC CONVERTER 0.6-5.5V 66W
DC DC CONVERTER 0.8-3.3V 33W
DC DC CONVERTER 0.8-5.5V 33W
DC DC CONVERTER 0.8-5V 40W
DC DC CONVERTER 1-5.5V 16.5W
DC DC CONVERTER 1.2V 36W
DC DC CONVERTER 1.2V 72W
DC DC CONVERTER 1.5V 45W
DC DC CONVERTER 1.8V 54W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 108W
DC DC CONVERTER 12V 120W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 204W
DC DC CONVERTER 12V 252W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 456W
DC DC CONVERTER 12V 504W
DC DC CONVERTER 12V 54W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 78W
DC DC CONVERTER 12V
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V -9V 2W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 16-34V 65W
DC DC CONVERTER 2.5V 150W
DC DC CONVERTER 2.5V 63W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 48W
DC DC CONVERTER 24V 5W
DC DC CONVERTER 24V 984MW
DC DC CONVERTER 28V 308W
DC DC CONVERTER 3-18V 108W
DC DC CONVERTER 3-18V 27W
DC DC CONVERTER 3-18V 45W
DC DC CONVERTER 3-8V 18W
DC DC CONVERTER 3-9V 108W
DC DC CONVERTER 3-9V 45W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 1.7W
DC DC CONVERTER 3.3V 132W
DC DC CONVERTER 3.3V 198W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 83W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 32-54V 65W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 120W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 225W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V
DC DC CONVERTER 6V 1W
DC DC CONVERTER 8V 96W
DC DC CONVERTER 9.6V 450W
DC DC CONVERTER 9.6V 557W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 999MW
DC DC CONVERTER
DC-DC ISOLATED 1 W 11.4~12.6V
DC-DC ISOLATED 1 W 14.25~15.75V
HIGH VOLTAGE ASYNCHRONOUS BOOST
ISOLATED MODULE DC DC CONVERTER

<< Prev Next >>