Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 50 60 70 80 82
Product Name Notes
AC/DC SECONDARY-SIDE SYNCHRONOUS
DC DC CONVERTER +/-12V 1.5W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 4W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 9W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 4W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-15V 9W
DC DC CONVERTER +/-24V 3W
DC DC CONVERTER +/-24V 4W
DC DC CONVERTER +/-24V 5W
DC DC CONVERTER +/-24V 6W
DC DC CONVERTER +/-3.3V 3W
DC DC CONVERTER +/-3.3V 4W
DC DC CONVERTER +/-3.3V 5W
DC DC CONVERTER +/-3.3V 6W
DC DC CONVERTER +/-3.3V
DC DC CONVERTER +/-5V 1.5W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 4W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-5V 9W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 3W
DC DC CONVERTER +/-9V 4W
DC DC CONVERTER +/-9V 5W
DC DC CONVERTER +/-9V 6W
DC DC CONVERTER 0.5-5V
DC DC CONVERTER 0.6-2.5V
DC DC CONVERTER 0.6-5V 0.6-5V
DC DC CONVERTER 0.6-5V 125W
DC DC CONVERTER 0.6-5V
DC DC CONVERTER 0.6-6V
DC DC CONVERTER 10V
DC DC CONVERTER 12V 1.5W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 4W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 15V 1.5W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 4W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 5W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.3V 1.5W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2.3W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6W
DC DC CONVERTER 3.3V 9W
DC DC CONVERTER 48V 10W
DC DC CONVERTER 5V +/-12V 29W
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 9V 1.5W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W
DC DC CONVERTER
DC-DC 3W 10% INPUT
DC-DC 3W 4:1
DUAL SWITCHING CONTROLLER, CURRE
DUAL SWITCHING CONTROLLER
FOUR-PHASE BUCK PWM CONTROLLER
ISOLATED MODULE DC DC CONVERTER
SWITCHING CONTROLLER, 1500KHZ SW
SWITCHING CONTROLLER, CURRENT/VO
SWITCHING CONTROLLER, VOLTAGE-MO
SWITCHING CONTROLLER
VOLTAGE MODE PWM CONTROLLER 0.8V

<< Prev Next >>